Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Weight per Piece | 4.79g |
---|---|
Plating Material | Gold, Copper |
Ring Color | Red |
Stripe Color | Red |
Inspection Slot | No |
Insulation Sleeve Color | Red |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Overall Length | 1.56in, 39.62mm |
Barrel Inside Diameter | 4.369mm, .172in |
Wire Insulation Diameter | .215 – .255in, 5.46 – 6.48mm |
Tongue Thickness | .79mm, .031in |
Wire Insulation Diameter (Max) | 6.48mm, .255in |
Stud Diameter | 5mm, .197in |
Wire Size | 13100 – 20800CMA, 8mm², 8AWG |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 100 |
Packaging Method | Loose Piece |
Stud Size | #10 |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Support Style | Insulation Support |
Shape Description | RING-103 |
Insulated | Yes |
Terminal Features | Sheared |
Sealable | No |
Operating Temperature Range | 649°C, 1200°F |
Po Ins Strato Rg S 8 10 Rohs Compliant: Yes |Amp Te Connectivity 329580 | Newark Electronics |
Spade Tongue Terminal 8AWG Gold Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 329580?
Additional datasheets, footprints and schematics for 329580 are listed on our Part Details page. You can also find images and similar parts to 329580 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 329580 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 329580 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 329580 fall under?
The 329580 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 329580 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 329580 you can contact the distributor directly for product support, shipping queries etc.
Is the 329580 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 329580 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 329580.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 329580 often in real-time on the comparison pages.
What if I can't find stock of 329580?
You can fill out our help required form which you can use to request a quote for 329580 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.