Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Trimpot Type | Multi Turn |
---|---|
Element Material | Cermet |
Adjustment Type | Top Adjust |
Track Resistance | 100kohm |
Potentiometer Mounting | Through Hole |
No. of Turns | 25Turns |
Power Rating | 500mW |
RoHS Compliant | Yes |
3/8" Sq, Thru-Hole, TRIMMER, 100 Kilohms, Cermet, 25 Turns, Pwr-Rtg 0.5W | Bourns 3292W-1-104LF | RS Americas |
Trimmer Potentiometer, 100Kohm 25Turn Through Hole | Newark Electronics |
Resistor Trimmer, Cermet, 100 kOhm, ± 10%, 500 mW, 25 Turn, Multi Turn, Through Hole | Avnet America |
POTENTIOMETER, 100K | element14 |
Resistor Trimmer, Cermet, 100 kOhm, � 10%, 500 mW, 25 Turn, Multi Turn, Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a 3292W-1-104LF?
Additional datasheets, footprints and schematics for 3292W-1-104LF are listed on our Part Details page. You can also find images and similar parts to 3292W-1-104LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3292W-1-104LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3292W-1-104LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3292W-1-104LF fall under?
The 3292W-1-104LF is listed under Passive Components > Potentiometers, Trimmers & Accessories > Trimmer Potentiometers.
Can I view similar or alternative parts?
You can view similar parts to 3292W-1-104LF when available in the Trimmer Potentiometers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3292W-1-104LF you can contact the distributor directly for product support, shipping queries etc.
Is the 3292W-1-104LF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 3292W-1-104LF have stock available?
Authorised distributors including RS Americas, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for 3292W-1-104LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3292W-1-104LF often in real-time on the comparison pages.
What if I can't find stock of 3292W-1-104LF?
You can fill out our help required form which you can use to request a quote for 3292W-1-104LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.