Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Convert From Coax Type | BNC |
---|---|
Convert From Gender | Jack |
Convert To Coax Type | BNC |
Convert To Gender | Jack |
Adapter Body Style | Straight Adapter |
Impedance | 50ohm |
Connector Type | Intra Series Coaxial |
RoHS Compliant | Yes |
Rf/Coaxial Adapter, Bnc Jack-Bnc Jack | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Crimp Die Applications | Non-Insulated and Insulated Wire Ferrules |
---|---|
For Use With | Greenlee Wire Ferrules |
Crimp Size | 26AWG to 6AWG |
RoHS Compliant | NA |
Where can I find additional details, specifications and documents for a 3283#?
Additional datasheets, footprints and schematics for 3283# are listed on our Part Details page. You can also find images and similar parts to 3283# on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3283# on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3283# price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3283# fall under?
The 3283# is listed under Connectors > RF / Coaxial Connectors & Accessories > RF Adapters.
Can I view similar or alternative parts?
You can view similar parts to 3283# when available in the RF Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3283# you can contact the distributor directly for product support, shipping queries etc.
Is the 3283# RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 3283# have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Carlton-Bates have stock available or on a lead time for 3283#.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3283# often in real-time on the comparison pages.
What if I can't find stock of 3283#?
You can fill out our help required form which you can use to request a quote for 3283# from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.