Status: | Unknown |
---|---|
Series: | CLIPLINE Series |
RoHS: | Unknown |
No. of Positions | 1Ways |
---|---|
Wire Size AWG Min | 26AWG |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2.5mm² |
Wire Connection Method | Push In |
Rated Current | 17.5A |
Rated Voltage | 500V |
No. of Levels | 1 |
Product Range | CLIPLINE Series |
SVHC | No SVHC (15-Jan-2019) |
Marshalling patchboard | RS Americas |
Terminal Block, Din Rail, 1Pos, 14Awg | Newark Electronics |
TERMINAL BLOCK, DIN RAIL, 1POS, 14AWG | element14 |
DIN Rail Terminal Blocks PTMC 1,5-2 /BK | Sager |
Where can I find additional details, specifications and documents for a 3270434?
Additional datasheets, footprints and schematics for 3270434 are listed on our Part Details page. You can also find images and similar parts to 3270434 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3270434 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3270434 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3270434 fall under?
The 3270434 is listed under Electrical & Lighting > Industrial Automation & Control Gear > DIN Rail Modules and Hardware.
Can I view similar or alternative parts?
You can view similar parts to 3270434 when available in the DIN Rail Modules and Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3270434 you can contact the distributor directly for product support, shipping queries etc.
Is the 3270434 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3270434 have stock available?
Authorised distributors including RS Americas, RS, Newark Electronics, element14 and Sager have stock available or on a lead time for 3270434.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3270434 often in real-time on the comparison pages.
What if I can't find stock of 3270434?
You can fill out our help required form which you can use to request a quote for 3270434 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.