Status: | Unknown |
---|---|
Series: | Trimpot 3269 Series |
RoHS: | Unknown |
Prices starting from US$2.01
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.83
|
45
in stock
|
Buy Now | |
element14
from US$2.46
|
188
in stock
|
Buy Now | |
Newark Electronics
from US$2.44
|
96
in stock
|
Buy Now | |
Farnell
from US$2.34
|
96
in stock
|
Buy Now | |
Chip One Stop
from US$2.49
|
75
in stock
|
Buy Now | |
RS Americas
from US$3.17
|
20
in stock
|
Buy Now | |
Avnet America
from US$2.01
|
-
|
Buy Now | |
Distrelec
from US$2.77
|
-
|
Buy Now | |
TTI Europe
from US$2.01
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Track Resistance | 50kohm |
---|---|
No. of Turns | 12Turns |
Potentiometer Mounting | Surface Mount Device |
Product Range | Trimpot 3269 Series |
Power Rating | 250mW |
Resistance Tolerance | ± 10% |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | - |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (15-Jan-2019) |
Adjustment Type | Screwdriver Slot |
Contact Resistance Variation + | 3% |
End Resistance | 500ohm |
External Depth | 6.35mm |
External Length / Height | 7.11mm |
External Width | 4.32mm |
Operating Temperature Max | 150°C |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +150°C |
Proof Voltage | 600V |
Resistance | 50kohm |
Resistor Element Material | Cermet |
Resistor Mounting | Surface Mount Device |
Temperature Coeff. + | 100ppm/°C |
Temperature Coeff. - | 100ppm/°C |
Tolerance + | 10% |
Tolerance - | 10% |
Track Taper | Linear |
Voltage Rating | 300V |
Voltage Rating V DC | 300V |
TRIMMER POTENTIOMETER 50KOHM 12TURN SMD | element14 |
Trimmer, Pot, 50K, 10%, 12Turn, Smd | Newark Electronics |
TRIMMER, POT, 50K, 10%, 12TURN, SMD | Farnell |
1/4" Sq SMD Trimming Pot, MT Cermet,50K | RS |
Trimmer, Cermet, Rest 50 Kilohms, SMD,12 Turn, Pwr-Rtg 0.25W | Bourns 3269W-1-503LF | RS Americas |
Resistor Trimmer, Cermet, 50 kOhm, ± 10%, 250 mW, 12 Turn, Multi Turn, Surface Mount | Avnet America |
Bourns Trimmer Potentiometer 50kOhm 250mW | Distrelec |
50K OHM 10% 1/4 MULTITURN | TTI Europe |
Resistor Trimmer, Cermet, 50 kOhm, � 10%, 250 mW, 12 Turn, Multi Turn, Surface Mount | Avnet Abacus |
Where can I find additional details, specifications and documents for a 3269W-1-503LF?
Additional datasheets, footprints and schematics for 3269W-1-503LF are listed on our Part Details page. You can also find images and similar parts to 3269W-1-503LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3269W-1-503LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3269W-1-503LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3269W-1-503LF fall under?
The 3269W-1-503LF is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 3269W-1-503LF when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3269W-1-503LF you can contact the distributor directly for product support, shipping queries etc.
Is the 3269W-1-503LF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3269W-1-503LF have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Chip One Stop and RS have stock available or on a lead time for 3269W-1-503LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3269W-1-503LF often in real-time on the comparison pages.
What if I can't find stock of 3269W-1-503LF?
You can fill out our help required form which you can use to request a quote for 3269W-1-503LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.