Status: | Unknown |
---|---|
Series: | 3269W Series |
RoHS: | Unknown |
Track Resistance | 470ohm |
---|---|
No. of Turns | 12Turns |
Potentiometer Mounting | Surface Mount Device |
Product Range | 3269W Series |
Power Rating | 250mW |
Resistance Tolerance | ± 10% |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | - |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (15-Jan-2019) |
Trimmer-Smd 1/4In Sq Mt Cermet /Tube Packaging Rohs Compliant: Yes |Bourns 3269W-1-471LF | Newark Electronics |
Res Cermet Trimmer 470 Ohm 10% 1/4W 12(Elec)Turn 1.78mm (6.35 X 6.36 X 8.46mm) Gull Wing SMD Tube | Avnet America |
Bourns Trimmer Potentiometer 470Ohm 250mW | Distrelec |
TRIMMER, POT, 470 OHM, 10%, 12TURN, SMD | Farnell |
Where can I find additional details, specifications and documents for a 3269W-1-471LF?
Additional datasheets, footprints and schematics for 3269W-1-471LF are listed on our Part Details page. You can also find images and similar parts to 3269W-1-471LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3269W-1-471LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3269W-1-471LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3269W-1-471LF fall under?
The 3269W-1-471LF is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 3269W-1-471LF when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3269W-1-471LF you can contact the distributor directly for product support, shipping queries etc.
Is the 3269W-1-471LF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3269W-1-471LF have stock available?
Authorised distributors including Newark Electronics, Avnet America, Distrelec and Farnell have stock available or on a lead time for 3269W-1-471LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3269W-1-471LF often in real-time on the comparison pages.
What if I can't find stock of 3269W-1-471LF?
You can fill out our help required form which you can use to request a quote for 3269W-1-471LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.