Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Adjustment Type | Side |
---|---|
Filter Terminals | Surface Mount |
Leaded Process Compatible | No |
Mounting Type | Surface Mount |
No. of Turns | 12 |
Operating Temperature Max | 150°C |
Packaging | Bulk |
Series | 3269 |
RoHS Compliant | No |
3269 1/4 Inch Square Trimpot 1K Ohm 10% 0.25 W 100 ppm/°C 12(Elec)Turn Surface Mount Tube | Avnet America |
TRIMMER-SMD 1/4in SQ MT CERMET | Bourns 3269P-1-102 | RS Americas |
Where can I find additional details, specifications and documents for a 3269P-1-102?
Additional datasheets, footprints and schematics for 3269P-1-102 are listed on our Part Details page. You can also find images and similar parts to 3269P-1-102 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3269P-1-102 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3269P-1-102 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3269P-1-102 fall under?
The 3269P-1-102 is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to 3269P-1-102 when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3269P-1-102 you can contact the distributor directly for product support, shipping queries etc.
Is the 3269P-1-102 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3269P-1-102 have stock available?
Authorised distributors including Avnet America and RS Americas have stock available or on a lead time for 3269P-1-102.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3269P-1-102 often in real-time on the comparison pages.
What if I can't find stock of 3269P-1-102?
You can fill out our help required form which you can use to request a quote for 3269P-1-102 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.