Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Adjustment Type | Top |
---|---|
Leaded Process Compatible | No |
No. of Turns | 12 |
Operating Temperature Max | 150°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
RoHS Compliant | No |
3266 1/4 Inch Square Trimpot 1M Ohm 10% 0.25 W 100 ppm/°C 12(Elec)Turn Thru-Hole Tube | Avnet America |
TRIMMER-1/4in SQ MT CERMET | Bourns 3266Y-1-105 | RS Americas |
Where can I find additional details, specifications and documents for a 3266Y-1-105?
Additional datasheets, footprints and schematics for 3266Y-1-105 are listed on our Part Details page. You can also find images and similar parts to 3266Y-1-105 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3266Y-1-105 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3266Y-1-105 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3266Y-1-105 fall under?
The 3266Y-1-105 is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to 3266Y-1-105 when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3266Y-1-105 you can contact the distributor directly for product support, shipping queries etc.
Is the 3266Y-1-105 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3266Y-1-105 have stock available?
Authorised distributors including Avnet America and RS Americas have stock available or on a lead time for 3266Y-1-105.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3266Y-1-105 often in real-time on the comparison pages.
What if I can't find stock of 3266Y-1-105?
You can fill out our help required form which you can use to request a quote for 3266Y-1-105 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.