Status: | Unknown |
---|---|
Series: | Trimpot 3266 Series |
RoHS: | Unknown |
Prices starting from US$1.62
Track Resistance | 250kohm |
---|---|
No. of Turns | 12Turns |
Potentiometer Mounting | Through Hole |
Product Range | Trimpot 3266 Series |
Power Rating | 250mW |
Resistance Tolerance | ± 10% |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | - |
MSL | - |
SVHC | Lead (15-Jan-2019) |
Trimmer, Pot, 250Kohm, 10%, 12Turn, Th | Newark Electronics |
TRIMMER, POT, 250KOHM, 10%, 12TURN, TH | element14 |
Resistor Trimmer, Cermet, 250 kOhm, ± 10%, 250 mW, 12 Turn, Multi Turn, Through Hole | Avnet America |
Bourns Trimmer Potentiometer 250kOhm 250mW | Distrelec |
Where can I find additional details, specifications and documents for a 3266X-1-254LF?
Additional datasheets, footprints and schematics for 3266X-1-254LF are listed on our Part Details page. You can also find images and similar parts to 3266X-1-254LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3266X-1-254LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3266X-1-254LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3266X-1-254LF fall under?
The 3266X-1-254LF is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 3266X-1-254LF when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3266X-1-254LF you can contact the distributor directly for product support, shipping queries etc.
Is the 3266X-1-254LF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3266X-1-254LF have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 3266X-1-254LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3266X-1-254LF often in real-time on the comparison pages.
What if I can't find stock of 3266X-1-254LF?
You can fill out our help required form which you can use to request a quote for 3266X-1-254LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.