Status: | Unknown |
---|---|
Series: | Trimpot 3266 Series |
RoHS: | Unknown |
Prices starting from US$1.30
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.04
|
103
in stock
|
Buy Now | |
TTI Europe
from US$1.68
|
4,850
in stock
|
Buy Now | |
Newark Electronics
from US$2.39
|
1,219
in stock
|
Buy Now | |
element14
from US$2.19
|
861
in stock
|
Buy Now | |
Farnell
from US$2.08
|
861
in stock
|
Buy Now | |
Avnet America
from US$1.62
|
551
in stock
|
Buy Now | |
Distrelec
from US$1.94
|
441
in stock
|
Buy Now | |
RS Americas
from US$1.30
|
262
in stock
|
Buy Now | |
Chip One Stop
from US$1.88
|
235
in stock
|
Buy Now | |
Rapid Electronics
from US$2.01
|
34
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.09
|
29
in stock
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Track Resistance | 20kohm |
---|---|
No. of Turns | 12Turns |
Potentiometer Mounting | Through Hole |
Product Range | Trimpot 3266 Series |
Power Rating | 250mW |
Resistance Tolerance | ± 10% |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2019) |
Adjustment Type | Screwdriver Slot |
Contact Resistance Variation + | 3% |
End Resistance | 5ohm |
External Length / Height | 6.9mm |
Full Power Rating Temperature | 70°C |
Lead Diameter | 0.5mm |
Operating Temperature Max | 150°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Proof Voltage | 600V |
Resistance | 20kohm |
Resistor Element Material | Cermet |
Temperature Coeff. + | 100ppm/°C |
Temperature Coeff. - | 100ppm/°C |
Tolerance + | 10% |
Tolerance - | 10% |
Track Taper | Linear |
Voltage Rating | 300V |
Voltage Rating V DC | 300V |
20K OHM 10% 1/4 MULTITURN | TTI Europe |
Trimmer Potentiometer, 20Kohm 12Turn Through Hole | Newark Electronics |
TRIMMER, 12 TURN 20K | element14 |
Resistor Trimmer, Cermet, 20 kOhm, ± 10%, 250 mW, 12 Turn, Multi Turn, Through Hole | Avnet America |
Bourns Trimmer Potentiometer 20kOhm 250mW | Distrelec |
Trimmer, Cermet, Rest 20 Kilohms, PCB, 12 Turns, Pwr-Rtg 0.25W | Bourns 3266W-1-203LF | RS Americas |
3266W top adj cermet trimmer,20K,6mm | RS |
Bourns 3266W-1-203LF 20k 3266W 0.25in Top Cermet Trimmer Pot | Rapid Electronics |
Potentiometer: mounting | Transfer Multisort Elektronik |
Resistor Trimmer, Cermet, 20 kOhm, � 10%, 250 mW, 12 Turn, Multi Turn, Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a 3266W-1-203LF?
Additional datasheets, footprints and schematics for 3266W-1-203LF are listed on our Part Details page. You can also find images and similar parts to 3266W-1-203LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3266W-1-203LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3266W-1-203LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3266W-1-203LF fall under?
The 3266W-1-203LF is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 3266W-1-203LF when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3266W-1-203LF you can contact the distributor directly for product support, shipping queries etc.
Is the 3266W-1-203LF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3266W-1-203LF have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 3266W-1-203LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3266W-1-203LF often in real-time on the comparison pages.
What if I can't find stock of 3266W-1-203LF?
You can fill out our help required form which you can use to request a quote for 3266W-1-203LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.