Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Trimpot Type | Multi Turn |
---|---|
Element Material | Cermet |
Adjustment Type | Top Adjust |
Track Resistance | 10kohm |
Potentiometer Mounting | Through Hole |
No. of Turns | 12Turns |
Power Rating | 250mW |
RoHS Compliant | No |
Trimmer-1/4In Sq Mt Cermet Rohs Compliant: No |Bourns 3266W-1-103 | Newark Electronics |
Resistor Trimmer, Cermet, 10 kOhm, ± 10%, 250 mW, 12 Turn, Multi Turn, Through Hole | Avnet America |
1/4" Sq, Thru-Hole, TRIMMER, 10 Kilohms, Cermet, 12 Turns, Pwr-Rtg 0.25W | Bourns 3266W-1-103 | RS Americas |
Where can I find additional details, specifications and documents for a 3266W-1-103?
Additional datasheets, footprints and schematics for 3266W-1-103 are listed on our Part Details page. You can also find images and similar parts to 3266W-1-103 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3266W-1-103 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3266W-1-103 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3266W-1-103 fall under?
The 3266W-1-103 is listed under Passive Components > Potentiometers, Trimmers & Accessories > Trimmer Potentiometers.
Can I view similar or alternative parts?
You can view similar parts to 3266W-1-103 when available in the Trimmer Potentiometers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3266W-1-103 you can contact the distributor directly for product support, shipping queries etc.
Is the 3266W-1-103 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3266W-1-103 have stock available?
Authorised distributors including Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 3266W-1-103.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3266W-1-103 often in real-time on the comparison pages.
What if I can't find stock of 3266W-1-103?
You can fill out our help required form which you can use to request a quote for 3266W-1-103 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.