Status: | Unknown |
---|---|
Series: | Trimpot 3266 Series |
RoHS: | Unknown |
Prices starting from US$1.62
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.83
|
No stock
|
Buy Now | |
TTI Europe
from US$2.50
|
6,700
in stock
|
Buy Now | |
Distrelec
from US$3.03
|
76
in stock
|
Buy Now | |
Avnet Abacus
-
|
200
in stock
|
Buy Now | |
Newark Electronics
from US$1.73
|
-
|
Buy Now | |
Avnet America
from US$1.62
|
-
|
Buy Now | |
RS Americas
from US$3.65
|
-
|
Buy Now | |
element14
from US$2.13
|
-
|
Buy Now |
Track Resistance | 20kohm |
---|---|
No. of Turns | 12Turns |
Potentiometer Mounting | Through Hole |
Product Range | Trimpot 3266 Series |
Power Rating | 250mW |
Resistance Tolerance | ± 10% |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | AEC-Q200 |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2019) |
20K OHM 10% 1/4 MULTITURN | TTI Europe |
Bourns Trimmer Potentiometer 20kOhm 250mW | Distrelec |
Resistor Trimmer, Cermet, 20 kOhm, � 10%, 250 mW, 12 Turn, Multi Turn, Through Hole | Avnet Abacus |
Trimmer Potentiometer, 20Kohm 12Turn Through Hole | Newark Electronics |
Resistor Trimmer, Cermet, 20 kOhm, ± 10%, 250 mW, 12 Turn, Multi Turn, Through Hole | Avnet America |
1/4" Sq, Thru-Hole, TRIMMER, 20 Kilohms, Cermet, 12 Turns, Pwr-Rtg 0.25W | Bourns 3266P-1-203LF | RS Americas |
62J1267 | element14 |
TRIMMER POTENTIOMETER, 20KOHM 12TURN THROUGH HOLE | Farnell |
Where can I find additional details, specifications and documents for a 3266P-1-203LF?
Additional datasheets, footprints and schematics for 3266P-1-203LF are listed on our Part Details page. You can also find images and similar parts to 3266P-1-203LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3266P-1-203LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3266P-1-203LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3266P-1-203LF fall under?
The 3266P-1-203LF is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 3266P-1-203LF when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3266P-1-203LF you can contact the distributor directly for product support, shipping queries etc.
Is the 3266P-1-203LF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3266P-1-203LF have stock available?
Authorised distributors including TTI Europe, Distrelec, Avnet Abacus, Newark Electronics and Avnet America have stock available or on a lead time for 3266P-1-203LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3266P-1-203LF often in real-time on the comparison pages.
What if I can't find stock of 3266P-1-203LF?
You can fill out our help required form which you can use to request a quote for 3266P-1-203LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.