Status: | Unknown |
---|---|
Series: | 3262 Series |
RoHS: | Unknown |
Trimpot Type | Multi Turn |
---|---|
Element Material | Cermet |
Adjustment Type | Top Adjust |
Track Resistance | 25kohm |
Potentiometer Mounting | Through Hole |
No. of Turns | 12Turns |
Product Range | 3262 Series |
Power Rating | 250mW |
RoHS Compliant | No |
Res,cermet,25Kohms,300Wvdc,10+/-% Tol,-100,100Ppm-Tc,2517-Case |Bourns 3262W-1-253 | Newark Electronics |
Res Cermet Trimmer 25K Ohm 10% 1/4W 12(Elec)Turn 1.78mm (6.35 X 4.32 X 7.37mm) Pin Thru-Hole Tube | Avnet America |
TRIMMER - 1/4in SQ MT CERMET | Bourns 3262W-1-253 | RS Americas |
Where can I find additional details, specifications and documents for a 3262W-1-253.?
Additional datasheets, footprints and schematics for 3262W-1-253. are listed on our Part Details page. You can also find images and similar parts to 3262W-1-253. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3262W-1-253. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3262W-1-253. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3262W-1-253. fall under?
The 3262W-1-253. is listed under Passive Components > Potentiometers, Trimmers & Accessories > Trimmer Potentiometers.
Can I view similar or alternative parts?
You can view similar parts to 3262W-1-253. when available in the Trimmer Potentiometers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3262W-1-253. you can contact the distributor directly for product support, shipping queries etc.
Is the 3262W-1-253. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3262W-1-253. have stock available?
Authorised distributors including Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 3262W-1-253..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3262W-1-253. often in real-time on the comparison pages.
What if I can't find stock of 3262W-1-253.?
You can fill out our help required form which you can use to request a quote for 3262W-1-253. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.