Status: | Unknown |
---|---|
Series: | AEC-Q200 3262W Series |
RoHS: | Unknown |
Product Range | AEC-Q200 3262W Series |
---|---|
Track Resistance | 2kohm |
No. of Turns | 12 |
Power Rating | 250mW |
Resistance Tolerance | 10% |
Temperature Coefficient | 100ppm/ C |
Packaging | Each |
Trimmer - 1/4In Sq Mt Cermet Rohs Compliant: Yes |Bourns 3262W-1-202LF | Newark Electronics |
Resistor Trimmer, Cermet, 2 kOhm, ± 10%, 250 mW, 12 Turn, Multi Turn, Through Hole | Avnet America |
1/4" Sq, Thru-Hole, TRIMMER, 2 Kilohms, Cermet, 12 Turns, Pwr-Rtg 0.25W | Bourns 3262W-1-202LF | RS Americas |
2K OHM 10% 1/4 MULTITURN | TTI Europe |
TRIMMER, POTENTIOMETER, 2KOHM 12TURN THRU HOLE | Farnell |
Resistor Trimmer, Cermet, 2 kOhm, � 10%, 250 mW, 12 Turn, Multi Turn, Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a 3262W-1-202LF?
Additional datasheets, footprints and schematics for 3262W-1-202LF are listed on our Part Details page. You can also find images and similar parts to 3262W-1-202LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3262W-1-202LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3262W-1-202LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3262W-1-202LF fall under?
The 3262W-1-202LF is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 3262W-1-202LF when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3262W-1-202LF you can contact the distributor directly for product support, shipping queries etc.
Is the 3262W-1-202LF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3262W-1-202LF have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, TTI Europe and Farnell have stock available or on a lead time for 3262W-1-202LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3262W-1-202LF often in real-time on the comparison pages.
What if I can't find stock of 3262W-1-202LF?
You can fill out our help required form which you can use to request a quote for 3262W-1-202LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.