Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.34
Distributor | Stock | ||
---|---|---|---|
RS
from US$109.26
|
16
in stock
|
Buy Now | |
RS Americas
from US$0.34
|
990
in stock
|
Buy Now | |
Heilind Electronics
from US$0.73
|
375
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.73
|
125
in stock
|
Buy Now | |
Newark Electronics
from US$26.25
|
39
in stock
|
Buy Now | |
element14
from US$47.59
|
39
in stock
|
Buy Now | |
Farnell
from US$33.43
|
1
in stock
|
Buy Now | |
Future Electronics
from US$0.56
|
-
|
Buy Now | |
Jameco Electronics
from US$24.95
|
-
|
Buy Now |
Gender | Plug |
---|---|
Connector Mounting | Panel Mount |
Current Rating | 15A |
Voltage Rating | 5kV |
Contact Plating | Nickel Plated Contacts |
Connector Colour | - |
Contact Material | Beryllium Copper |
Contact Termination Type | Through Hole |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Contact Termination | Through Hole Vertical |
Banana Plug, 15A, Rivet | Newark Electronics |
BANANA PLUG, 15A, RIVET | element14 |
BANANA PLUG, 15A, RIVET, PK10 | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RoHS Compliant | NA |
---|
Where can I find additional details, specifications and documents for a 3258?
Additional datasheets, footprints and schematics for 3258 are listed on our Part Details page. You can also find images and similar parts to 3258 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3258 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3258 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3258 fall under?
The 3258 is listed under Test & Measurement > Test Connectors & IC Clips > Banana Plugs & Jacks.
Can I view similar or alternative parts?
You can view similar parts to 3258 when available in the Banana Plugs & Jacks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3258 you can contact the distributor directly for product support, shipping queries etc.
Is the 3258 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3258 have stock available?
Authorised distributors including RS Americas, Heilind Electronics, Heilind Electronics Asia, Newark Electronics and element14 have stock available or on a lead time for 3258.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3258 often in real-time on the comparison pages.
What if I can't find stock of 3258?
You can fill out our help required form which you can use to request a quote for 3258 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.