Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$16.86
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$29.23
|
8
in stock
|
Buy Now | |
Richardson RFPD
from US$17.86
|
1,000
in stock
|
Buy Now | |
TE Store
from US$42.56
|
502
in stock
|
Buy Now | |
Newark Electronics
from US$22.52
|
8
in stock
|
Buy Now | |
element14
from US$29.21
|
8
in stock
|
Buy Now | |
Future Electronics
from US$18.52
|
-
|
Buy Now | |
Avnet America
from US$16.86
|
-
|
Buy Now | |
RS Americas
from US$44.16
|
-
|
Buy Now | |
Avnet Asia
from US$19.85
|
-
|
Buy Now | |
TTI Europe
from US$17.63
|
-
|
Buy Now | |
Sager
from US$19.05
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Dimensions | .24 x .25in, 6.2 x 6.4mm |
---|---|
Supply Voltage | 2.2 – 3.6V |
Resolution | .1 |
Output/Span | 16 bit ADC |
Pressure | 1000mbar |
Accuracy | ±1.5mbar |
Options | No Option |
Package | Surface Mountable |
Type | Absolute |
Sensor Type | Digital Pressure and Altimeter Sensor Modules |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
PRESSURE SENSORS | Richardson RFPD |
MS5540-CM 1BAR WHITE GEL TUBE Pressure Sensor Type: Digital Pressure and Altimeter Sensor Modules Pressure Type: Absolute Output Signal Type: 16 bit ADC Pressure Accuracy: ±1.5mbar Supply Voltage Range: 2.2 – 3.6 V Digital Pressure and Altimeter Sensor Modules Absolute 16 bit ADC ±1.5mbar | Miniature Barometer Sensor | Part Number: 325540009-00 | Internal Number: 325540009-00 | TE Connectivity | TE Store |
Pressure Sensor, Digital, 1.1Bar, 3.6V Rohs Compliant: Yes |Te Connectivity 325540009-00 | Newark Electronics |
PRESSURE SENSOR, DIGITAL, 1.1BAR, 3.6V | element14 |
MEA325540009-00 | Avnet America |
Sensor | RS Americas |
MS5540-CM 1 BAR WHITE GEL | TTI Europe |
Board Mount Pressure Sensors BAROMETER MODULE,1BAR, WH GEL | Sager |
Where can I find additional details, specifications and documents for a 325540009-00?
Additional datasheets, footprints and schematics for 325540009-00 are listed on our Part Details page. You can also find images and similar parts to 325540009-00 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 325540009-00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 325540009-00 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 325540009-00 fall under?
The 325540009-00 is listed under Sensors > Pressure Sensors > Board Level Pressure Sensors.
Can I view similar or alternative parts?
You can view similar parts to 325540009-00 when available in the Board Level Pressure Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 325540009-00 you can contact the distributor directly for product support, shipping queries etc.
Is the 325540009-00 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 325540009-00 have stock available?
Authorised distributors including Richardson RFPD, TE Store, Newark Electronics, element14 and Farnell have stock available or on a lead time for 325540009-00.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 325540009-00 often in real-time on the comparison pages.
What if I can't find stock of 325540009-00?
You can fill out our help required form which you can use to request a quote for 325540009-00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.