Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$22.77
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$42.43
|
No stock
|
Buy Now | |
Rapid Electronics
from US$42.04
|
2
in stock
|
Buy Now | |
Chip One Stop
from US$38.30
|
2
in stock
|
Buy Now | |
Distrelec
from US$38.44
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$47.37
|
-
|
Buy Now | |
Future Electronics
from US$28.84
|
-
|
Buy Now | |
Avnet America
from US$24.44
|
-
|
Buy Now | |
RS Americas
from US$30.47
|
-
|
Buy Now | |
element14
from US$22.77
|
-
|
Buy Now | |
TTI Europe
from US$25.55
|
-
|
Buy Now | |
Sager
from US$27.61
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Dimensions | .35 x .35in, 9 x 9mm |
---|---|
Supply Voltage | 2.2 – 3.6V |
Resolution | .1 |
Output/Span | 16 bit ADC |
Pressure | 1000mbar |
Accuracy | ±1.5mbar |
Options | No Option |
Package | Surface Mountable |
Type | Absolute |
Sensor Type | Digital Pressure and Altimeter Sensor Modules |
Operating Temperature Range | -40 – 257°F, -40 – 125°C |
Pressure Sensor 1.76V to 3.6V 0.01bar to 1.1bar A | Rapid Electronics |
TE Connectivity Press. Mini Board Digital 1bar Abs Board | Distrelec |
Pressure Sensor, Digital, 1.1Bar, 3.6V | Newark Electronics |
Pressure Sensor 0.15PSI 15.95PSI (1kPa 110kPa) Absolute 16 b 8-SMD Module | Future Electronics |
Pressure Sensor 1.76V to 3.6V 0.01bar to 1.1bar Absolute 12-Pin SMT | Avnet America |
Sensor | RS Americas |
MS5534-CM 1 BAR | TTI Europe |
Board Mount Pressure Sensors MS5534-CM 1BAR 9x9mm | Sager |
PRESSURE SENSORS | Richardson RFPD |
Where can I find additional details, specifications and documents for a 325534009-00?
Additional datasheets, footprints and schematics for 325534009-00 are listed on our Part Details page. You can also find images and similar parts to 325534009-00 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 325534009-00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 325534009-00 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 325534009-00 fall under?
The 325534009-00 is listed under Sensors > Pressure Sensors > Board Level Pressure Sensors.
Can I view similar or alternative parts?
You can view similar parts to 325534009-00 when available in the Board Level Pressure Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 325534009-00 you can contact the distributor directly for product support, shipping queries etc.
Is the 325534009-00 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 325534009-00 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Newark Electronics and Future Electronics have stock available or on a lead time for 325534009-00.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 325534009-00 often in real-time on the comparison pages.
What if I can't find stock of 325534009-00?
You can fill out our help required form which you can use to request a quote for 325534009-00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.