Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$10.54
Plating Material | Tin |
---|---|
Weight per Piece | 32.658g |
Inspection Slot | Yes |
Terminal Angle | Straight |
Number of Holes | 1 |
Military Part Class | Class II |
Terminal Orientation | Straight |
Terminal & Splice Type | Rectangular Tongue |
Barrel Inside Diameter | 14.63mm, .576in |
Stud Diameter | .515in, 13.08mm |
Wire Size | 150500 – 190000CMA, 80 – 95mm², 000AWG |
Tongue Thickness | .12in, 3.05mm |
Overall Length | 2.26in, 57.4mm |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Comment | Electrodeposited Tin Plate per MIL-T-10727. |
Packaging Quantity | 50 |
Packaging Method | Box |
Barrel Type | Closed Barrel |
Stud Size | 1/2, M12 |
Wire/Cable Type | Copper |
Sealable | No |
Insulated | No |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
TERMINAL,AMPOWER 3/0 1/2 Wire Size: 3/0 AWG Wire Size: 80 – 95 mm² Wire Size: 150500 – 190000 CMA Stud Size: M12 1/2 Stud Diameter: 13.08 mm 3/0 AWG 80 – 95 mm² 150500 – 190000 CMA M12 | Part Number: 325505 | Internal Number: 325505 | 13.08 mm | TE Connectivity | TE Store |
Terminal, Compression Lug, M12, 3/0Awg | Newark Electronics |
Power Terminal (3/0)AWG 57.4mm 27.43mm Tin | Avnet America |
Terminal, Ampower 3/0 1/2 | TE Connectivity 325505 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMPOWER Series |
RoHS: | Unknown |
Product Range | AMPOWER Series |
---|---|
Termination | Crimp |
Wire Size AWG Max | 000AWG |
Conductor Area CSA | - |
Terminal Type | Compression Lug |
Stud Size - Metric | M12 |
Stud Size - Imperial | 1/2" |
Where can I find additional details, specifications and documents for a 325505?
Additional datasheets, footprints and schematics for 325505 are listed on our Part Details page. You can also find images and similar parts to 325505 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 325505 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 325505 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 325505 fall under?
The 325505 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 325505 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 325505 you can contact the distributor directly for product support, shipping queries etc.
Is the 325505 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 325505 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for 325505.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 325505 often in real-time on the comparison pages.
What if I can't find stock of 325505?
You can fill out our help required form which you can use to request a quote for 325505 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.