Options for Price Comparison
Distributor Statistics for 1583097-1
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -
Loading...
Loading Results for 1583097-1
Details for 1583097-1 by TE Connectivity
Application Tooling > Portable Crimp Tools
1583097-1
Buy Directly from TE Store (0 in stock) $1438.0000
DIE ASSY,AMPOWER,3/0
1583097-1 image

1583097-1 by TE Connectivity

DIE ASSY,AMPOWER,3/0
Part Information
1583097-1 image
Not applicable for solder process capability
Status: Active
Product Code: 0896
Global Product Line: 148
GPL Description: Application Tooling
Specifications
Crimp Form-Wire Barrel Type:
Closed Barrel - Other
Power Type:
Hydraulic, Manual, Battery
Specification Type:
TE Product Specification (114-), MIL Spec
Tool Type:
Die Assembly
Die Sets Type:
Removable/Interchangeable
Tool Grade:
Premium Crimp Tooling
Certification:
Yes – Certificate Included
Alternate Descriptions
DIE ASSY,AMPOWER,3/0 Newark Electronics
DIE ASSY,AMPOWER,3/0 Avnet America
Special Order: DIE ASSY,AMPOWER,3/0 Tool Grade: Premium Crimp Tooling Die Sets Type: Removable/Interchangeable Specification Type: TE Product Specification (114-) MIL Spec Certification: Yes – Certificate Included Power Type: Hydraulic Battery Manual Premium Crimp Tooling Removable/Interchangeable – Certificate Included | Portable Crimp Tool | Part Number: 1583097-1 | Internal Number: 1583097-1 | TE Connectivity TE Store