Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Inspection Slot | Yes |
---|---|
Plating Material | Tin |
Weight per Piece | 34.473g |
Terminal Angle | Straight |
Number of Holes | 1 |
Military Part Class | Class II |
Terminal Orientation | Straight |
Terminal & Splice Type | Rectangular Tongue |
Barrel Inside Diameter | 14.63mm, .576in |
Stud Diameter | 8.33mm, .328in |
Wire Size | 150500 – 190000CMA, 80 – 95mm², 000AWG |
Tongue Thickness | .12in, 3.05mm |
Overall Length | 2.26in, 57.4mm |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Comment | Electrodeposited Tin Plate per MIL-T-10727. |
Packaging Method | Box |
Packaging Quantity | 50 |
Sealable | No |
Wire/Cable Type | Copper |
Stud Size | 5/16, M8 |
Barrel Type | Closed Barrel |
Insulated | No |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Terminal,ampower 3/0 5/16 Rohs Compliant: Yes |Amp Te Connectivity 325502 | Newark Electronics |
Power Terminal (3/0)AWG 57.4mm 27.43mm Tin | Avnet America |
Terminal, Ampower 3/0 5/16 | TE Connectivity 325502 | RS Americas |
Special Order: TERMINAL,AMPOWER 3/0 5/16 Wire Size: 3/0 AWG Wire Size: 80 – 95 mm² Wire Size: 150500 – 190000 CMA Stud Size: 5/16 M8 Stud Diameter: 8.33 mm 3/0 AWG 80 – 95 mm² 150500 – 190000 CMA 5/16 | Part Number: 325502 | Internal Number: 325502 | 8.33 mm | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 325502?
Additional datasheets, footprints and schematics for 325502 are listed on our Part Details page. You can also find images and similar parts to 325502 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 325502 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 325502 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 325502 fall under?
The 325502 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 325502 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 325502 you can contact the distributor directly for product support, shipping queries etc.
Is the 325502 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 325502 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and TE Store have stock available or on a lead time for 325502.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 325502 often in real-time on the comparison pages.
What if I can't find stock of 325502?
You can fill out our help required form which you can use to request a quote for 325502 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.