3250W-1-103 Resistors by Bourns Electronics

TRIMMER POTENTIOMETER 10KOHM 25TURN THROUGH HOLE

Status: Unknown
Series: 3250W Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$19.95

Distributor Stock
Logo for Farnell
Farnell
from US$27.44
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$27.04
-
Buy Now
Logo for Avnet America
Avnet America
from US$19.95
-
Buy Now
Logo for RS Americas
RS Americas
from US$24.98
-
Buy Now
Logo for element14
element14
from US$27.85
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$21.27
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Track Resistance 10kohm
No. of Turns 25Turns
Potentiometer Mounting Through Hole
Product Range 3250W Series
Power Rating 1W
Resistance Tolerance ± 5%
MSL -
Resolution 0.19%

Alternative Descriptions

Trimmer Potentiometer, 10Kohm 25Turn Through Hole | Newark Electronics
Resistor Trimmer, Wirewound, 10 kOhm, ± 5%, 1 W, 25 Turn, Multi Turn, Through Hole | Avnet America
TRIMMER,1/2IN SQUARE, REST 10 KILOHM,5% TOL, 25 TURNS | Bourns 3250W-1-103 | RS Americas
TRIMMER POTENTIOMETER, 10KOHM 25TURN THR | element14
10K OHM 5% 1/2 MULTITURN | TTI Europe
Resistor Trimmer, Wirewound, 10 kOhm, � 5%, 1 W, 25 Turn, Multi Turn, Through Hole | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 3250W-1-103?

Additional datasheets, footprints and schematics for 3250W-1-103 are listed on our Part Details page. You can also find images and similar parts to 3250W-1-103 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 3250W-1-103 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3250W-1-103 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 3250W-1-103 fall under?

The 3250W-1-103 is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.

Can I view similar or alternative parts?

You can view similar parts to 3250W-1-103 when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 3250W-1-103 you can contact the distributor directly for product support, shipping queries etc.

Is the 3250W-1-103 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 3250W-1-103 have stock available?

Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and TTI Europe have stock available or on a lead time for 3250W-1-103.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 3250W-1-103 often in real-time on the comparison pages.

What if I can't find stock of 3250W-1-103?

You can fill out our help required form which you can use to request a quote for 3250W-1-103 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay