Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.11
|
5
in stock
|
Buy Now | |
TE Store
from US$0.22
|
19,590
in stock
|
Buy Now | |
Rapid Electronics
from US$82.84
|
5
in stock
|
Buy Now | |
Chip One Stop
from US$83.20
|
5
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
-
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
RS Americas
from US$29.44
|
-
|
Buy Now |
Inspection Slot | No |
---|---|
Plating Material | Tin, Copper |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Spade Tongue |
Stud Diameter | .06in, 1.52mm |
Wire Size | 26AWG, 202 – 810CMA, .12 – .4mm² |
Overall Length | .28in, 7.11mm |
Tongue Thickness | .51mm, .02in |
Barrel Inside Diameter | .889mm, .035in |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Line | Budget |
Packaging Method | Carton |
Packaging Quantity | 1000 |
Shape Description | SPADE-023 |
Stud Size | #0 |
Insulated | No |
Support Style | Non - Insulation Support |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Sealable | No |
Operating Temperature Range | 338°F, 170°C |
TERMINAL,BUDG SPD 26-22 0 Spade Terminal Type: Spade Tongue Terminal Wire Size: 26 AWG Wire Size: .12 – .4 mm² Wire Size: 202 – 810 CMA Stud Size: #0 Spade Tongue Terminal 26 AWG .12 – .4 mm² 202 – 810 CMA | Spade Terminal | Part Number: 32501 | Internal Number: 32501 | TE Connectivity | TE Store |
TE Connectivity - AMP TERMINAL,BUDG SPD 26-22 0 | Distrelec |
Terminal,budg Spd 26-22 0 |Amp Te Connectivity 32501 | Newark Electronics |
Spade Tongue Terminal 22-26AWG Tin Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 32501?
Additional datasheets, footprints and schematics for 32501 are listed on our Part Details page. You can also find images and similar parts to 32501 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 32501 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 32501 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 32501 fall under?
The 32501 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 32501 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 32501 you can contact the distributor directly for product support, shipping queries etc.
Is the 32501 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 32501 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Chip One Stop, Distrelec and Newark Electronics have stock available or on a lead time for 32501.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 32501 often in real-time on the comparison pages.
What if I can't find stock of 32501?
You can fill out our help required form which you can use to request a quote for 32501 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.