Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$52.82
|
17
in stock
|
Buy Now | |
Heilind Electronics
from US$7.69
|
75
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$7.69
|
25
in stock
|
Buy Now | |
Newark Electronics
from US$7.01
|
-
|
Buy Now | |
Avnet America
from US$6.08
|
-
|
Buy Now | |
RS Americas
from US$6.86
|
-
|
Buy Now | |
TestEquity
from US$51.02
|
-
|
Buy Now |
Splice Material | Copper |
---|---|
Plating Material | Tin |
Color | Gray |
Splice Configuration | Single to Single |
Contact Plating Material | Tin |
Contact Plating Thickness | 150µin |
Terminal & Splice Type | Splice |
Wire Size | 150500 – 190000CMA, 000AWG |
Overall Length | 1.52in, 38.61mm |
Barrel Inside Diameter (Min) | 14.88mm, .586in |
Outside Diameter | .717in |
Agency/Standard Number | E13288 |
Agency/Standard | UL |
Wire Insulation Support | Without |
Comment | Tin Plate per ASTM B-545 |
Packaging Quantity | 50 |
Packaging Method | Box |
Barrel Type | Closed Barrel |
Insulated | No |
Wire/Cable Type | Copper |
Sealable | No |
Accessory Type | Splice |
Discrete Wire Type | Stranded |
Barrel Style | Standard |
Splice Type | Butt Splice |
Product Type | Splice |
Serrated | Yes |
Termination Method | Crimp |
SPLICE,AMPOWER BUTT 3/0 | Heilind Electronics |
Splice,ampower Butt 3/0 Rohs Compliant: Yes |Amp Te Connectivity 324460 | Newark Electronics |
Splice Terminal (3/0)AWG 38.6mm 17.57mm Tin | Avnet America |
SOLIS SP SPD22-16COM22-18MIL1909 | TE Connectivity 324460 | RS Americas |
Where can I find additional details, specifications and documents for a 324460?
Additional datasheets, footprints and schematics for 324460 are listed on our Part Details page. You can also find images and similar parts to 324460 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 324460 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 324460 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 324460 fall under?
The 324460 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 324460 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 324460 you can contact the distributor directly for product support, shipping queries etc.
Is the 324460 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 324460 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for 324460.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 324460 often in real-time on the comparison pages.
What if I can't find stock of 324460?
You can fill out our help required form which you can use to request a quote for 324460 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.