Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin |
---|---|
Splice Material | Copper |
Weight per Piece | 9.743g |
Color | Gray |
Splice Configuration | Single to Multiple |
Contact Plating Thickness | 150µin |
Contact Plating Material | Tin |
Terminal & Splice Type | Splice |
Barrel Inside Diameter (Min) | .523in, 13.28mm |
Overall Length | .64in, 16.26mm |
Wire Size | 00AWG, 119500 – 190000CMA |
Agency/Standard Number | E13288 |
Agency/Standard | UL |
Wire Insulation Support | Without |
Comment | Tin Plate per ASTM B-545 |
Packaging Method | Box |
Packaging Quantity | 50 |
Sealable | No |
Serrated | No |
Splice Type | Parallel Splice |
Wire/Cable Type | Copper |
Accessory Type | Splice |
Discrete Wire Type | Stranded |
Insulated | No |
Product Type | Splice |
Barrel Style | Standard |
Barrel Type | Closed Barrel |
Termination Method | Crimp |
Splice,ampower Para 2/0 |Amp Te Connectivity 324444 | Newark Electronics |
Splice Terminal (2/0)AWG 16.25mm 15.67mm Tin | Avnet America |
Splice, Ampower Para 2/0 | TE Connectivity 324444 | RS Americas |
TERMINAL, PARALLEL SPLICE, 2/0AWG | Farnell |
Status: | Unknown |
---|---|
Series: | AMPOWER Series |
RoHS: | Unknown |
Product Range | AMPOWER Series |
---|---|
Wire Size AWG Min | - |
Wire Size AWG Max | 00AWG |
Conductor Area CSA | - |
Terminal Material | Copper |
Insulation | Non Insulated |
Where can I find additional details, specifications and documents for a 324444?
Additional datasheets, footprints and schematics for 324444 are listed on our Part Details page. You can also find images and similar parts to 324444 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 324444 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 324444 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 324444 fall under?
The 324444 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 324444 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 324444 you can contact the distributor directly for product support, shipping queries etc.
Is the 324444 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 324444 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Avnet Asia and Farnell have stock available or on a lead time for 324444.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 324444 often in real-time on the comparison pages.
What if I can't find stock of 324444?
You can fill out our help required form which you can use to request a quote for 324444 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.