Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$9.29
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$11.17
|
No stock
|
Buy Now | |
Newark Electronics
from US$10.92
|
300
in stock
|
Buy Now | |
Rapid Electronics
from US$9.29
|
300
in stock
|
Buy Now | |
Chip One Stop
from US$10.40
|
300
in stock
|
Buy Now | |
Distrelec
from US$11.50
|
300
in stock
|
Buy Now | |
element14
from US$9.95
|
-
|
Buy Now | |
Boersig
from US$9.58
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Inspection Slot | No |
---|---|
Plating Material | Copper, Tin |
Weight per Piece | 25.121g |
Insulation Sleeve Color | Blue |
Stripe Color | Blue |
Terminal Angle | Straight |
Number of Holes | 1 |
Military Part Class | Class II |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Stud Diameter | 13.08mm, .5in |
Wire Size | 42.4 – 60.6mm², 83700 – 119500CMA, 0AWG |
Tongue Thickness | .031in, .79mm |
Wire Insulation Diameter | .58in, 14.732mm |
Wire Insulation Diameter (Max) | 14.732mm, .56in |
Overall Length | 62.33mm, 2.4539in |
Current Rating | 1A |
Government Qualified | Yes |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 50 |
Packaging Method | Loose Piece |
Sealable | No |
Stud Size | 1/2, M12 |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Insulated | Yes |
Shape Description | RING-047 |
Support Style | Insulation Support |
Operating Temperature Range | 105°C, 221°F |
|Amp Te Connectivity 324058 | Newark Electronics |
Terminals RING-TRM 1/0 1/2 NYL BLU | Rapid Electronics |
TE Connectivity - AMP Ring Terminal 60.6mm2 | Distrelec |
RING TONGUE TERMINAL, 1/2", 0AWG | element14 |
Ring Tongue Terminal (1/0)AWG 62.33mm 22.23mm Tin Loose Piece | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | Terminyl Series |
RoHS: | Unknown |
Stud Size - Metric | M12 |
---|---|
Stud Size - Imperial | 1/2" |
Wire Size AWG Max | 0AWG |
Conductor Area CSA | 60.6mm² |
Product Range | Terminyl Series |
Insulator Colour | Blue |
Insulator Material | Nylon (Polyamide) |
Where can I find additional details, specifications and documents for a 324058?
Additional datasheets, footprints and schematics for 324058 are listed on our Part Details page. You can also find images and similar parts to 324058 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 324058 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 324058 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 324058 fall under?
The 324058 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 324058 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 324058 you can contact the distributor directly for product support, shipping queries etc.
Is the 324058 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 324058 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and element14 have stock available or on a lead time for 324058.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 324058 often in real-time on the comparison pages.
What if I can't find stock of 324058?
You can fill out our help required form which you can use to request a quote for 324058 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.