Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Crimp Form-Wire Barrel Type | Closed Barrel - Confined Crescent |
---|---|
Power Type | Hydraulic, Manual, Battery |
Specification Type | TE Product Specification (114-), MIL Spec |
Tool Type | Die Assembly |
Die Sets Type | Removable/Interchangeable |
Tool Grade | Premium Crimp Tooling |
Certification | Yes – Certificate Included |
Die Terminal 69066 1/0 |Amp Te Connectivity 47824 | Newark Electronics |
Hyp8/10 Terminyl 1/0 Die Set | TE Connectivity 47824 | RS Americas |
Where can I find additional details, specifications and documents for a 47824?
Additional datasheets, footprints and schematics for 47824 are listed on our Part Details page. You can also find images and similar parts to 47824 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 47824 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 47824 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 47824 fall under?
The 47824 is listed under Application Tooling > Portable Crimp Tools.
Can I view similar or alternative parts?
You can view similar parts to 47824 when available in the Portable Crimp Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 47824 you can contact the distributor directly for product support, shipping queries etc.
Is the 47824 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 47824 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 47824.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 47824 often in real-time on the comparison pages.
What if I can't find stock of 47824?
You can fill out our help required form which you can use to request a quote for 47824 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.