Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Weight per Piece | 3.913g |
---|---|
Plating Material | Nickel |
Splice Material | Copper |
Splice Features | Strap |
Terminal & Splice Type | Splice |
Wire Size | 12 – 10AWG, 3 – 6mm², 5180 – 13100CMA |
Government Qualified | No |
Military Category | No |
Packaging Method | Loose Piece |
Packaging Quantity | 500 |
Insulated | Yes |
Serrated | Yes |
Splice Type | Butt Splice |
Sealable | No |
Product Type | Splice |
Support Style | Insulation Support |
High Temperature Rating | 650°F, 343°C |
Diamond Grip 12-10 Hr Butt |Amp Te Connectivity 323757 | Newark Electronics |
Splices Terminal 10-12AWG Loose Piece | Avnet America |
Special Order: DIAMOND GRIP 12-10 HR BUTT Splice Type: Butt Splice Wire Size: 12 – 10 AWG Wire Size: 2.62 – 6.64 mm² Sealable: No Splice Features: Serrated Butt Splice 12 – 10 AWG 2.62 – 6.64 mm² | Electrical Wire Splice | Part Number: 323757 | Internal Number: 323757 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 323757?
Additional datasheets, footprints and schematics for 323757 are listed on our Part Details page. You can also find images and similar parts to 323757 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 323757 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 323757 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 323757 fall under?
The 323757 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 323757 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 323757 you can contact the distributor directly for product support, shipping queries etc.
Is the 323757 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 323757 have stock available?
Authorised distributors including Newark Electronics, Avnet America, TE Store and Farnell have stock available or on a lead time for 323757.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 323757 often in real-time on the comparison pages.
What if I can't find stock of 323757?
You can fill out our help required form which you can use to request a quote for 323757 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.