Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1,751.95
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1,954.66
|
No stock
|
Buy Now | |
RS Americas
from US$2,157.00
|
2
in stock
|
Buy Now | |
Rapid Electronics
from US$2,388.81
|
1
in stock
|
Buy Now | |
Distrelec
from US$1,985.63
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$2,070.20
|
-
|
Buy Now | |
Future Electronics
from US$1,751.95
|
-
|
Buy Now | |
Avnet America
from US$1,885.38
|
-
|
Buy Now | |
element14
from US$2,027.89
|
-
|
Buy Now | |
Boersig
from US$2,542.19
|
-
|
Buy Now | |
TE Store
from US$1,934.93
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Die Sets Type | Fixed In Tool |
---|---|
Ratchet Configuration | Not Releasable, Not Adjustable |
Crimp Form-Wire Barrel Type | Closed Barrel - Confined Crescent |
Specification Type | TE Product Specification (114-), MIL Spec |
Tool Grade | Premium Crimp Tooling |
Certification | Yes – Certificate Included |
Power Type | Battery, Manual |
Tool Type | Heavy Head Hand Tool |
Crimper, Premium Crimp Tooling for STRATO-THERM, Heavy Head, MIL Spec, 12-10 AWG | TE Connectivity 59461 | RS Americas |
HHHT W-DG 12-10 STRATOTHERM | Rapid Electronics |
TE Connectivity - AMP HHHT STRATO 12-10 ASSY | Distrelec |
Crimp Tools, Splices, Trmnals, 10-12 Awg | Newark Electronics |
Heavy Head Hand Tool Assembly | Future Electronics |
General Hand Tool Used In The Aircraft And Military Industries | Avnet America |
HHHT STRATO 12-10 ASSY | Boersig |
HHHT STRATO 12-10 ASSY Tool Grade: Premium Crimp Tooling Ratchet Configuration: Not Releasable, Not Adjustable Die Sets Type: Fixed In Tool Specification Type: MIL Spec TE Product Specification (114-) TE Certification: Yes – Certificate Included Premium Crimp Tooling Not Releasable, Not Adjustable Fixed" Tool MIL Spec | Hand Crimping Tool | Part Number: 59461 | Internal Number: 59461 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Crimp Tool Type | Hand |
---|---|
For Use With | Splices and Terminals 10-12 AWG |
Product Range | - |
Where can I find additional details, specifications and documents for a 59461?
Additional datasheets, footprints and schematics for 59461 are listed on our Part Details page. You can also find images and similar parts to 59461 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 59461 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 59461 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 59461 fall under?
The 59461 is listed under Application Tooling > Portable Crimp Tools.
Can I view similar or alternative parts?
You can view similar parts to 59461 when available in the Portable Crimp Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 59461 you can contact the distributor directly for product support, shipping queries etc.
Is the 59461 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 59461 have stock available?
Authorised distributors including RS Americas, Rapid Electronics, Distrelec, Newark Electronics and Future Electronics have stock available or on a lead time for 59461.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 59461 often in real-time on the comparison pages.
What if I can't find stock of 59461?
You can fill out our help required form which you can use to request a quote for 59461 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.