Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Insulation Sleeve Color | Orange |
---|---|
Plating Material | Unplated, Nickel |
Weight per Piece | 2.75g |
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Wire Insulation Diameter (Max) | .23in, 5.84mm |
Wire Size | 5180 – 13100CMA, 2.62 – 6.64mm², 12 – 10AWG |
Stud Diameter | 8.33mm, .328in |
Overall Length | 1.0079in, 25.6mm |
Wire Insulation Diameter | .15 – .23in, 3.81 – 5.842mm |
Tongue Thickness | .031in, .79mm |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 500 |
Shape Description | RING-053 |
Support Style | Insulation Support |
Stud Size | 5/16, M8 |
Sealable | No |
Wire/Cable Type | Regular Wire |
Insulated | No |
Barrel Type | Closed Barrel |
Operating Temperature Range | 649°C, 1200°F |
Diamond Grip 12-10 Ht R 5/16 Rohs Compliant: No |Amp Te Connectivity 323752 | Newark Electronics |
Ring Tongue Terminal 10-12AWG Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 323752?
Additional datasheets, footprints and schematics for 323752 are listed on our Part Details page. You can also find images and similar parts to 323752 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 323752 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 323752 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 323752 fall under?
The 323752 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 323752 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 323752 you can contact the distributor directly for product support, shipping queries etc.
Is the 323752 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 323752 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 323752.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 323752 often in real-time on the comparison pages.
What if I can't find stock of 323752?
You can fill out our help required form which you can use to request a quote for 323752 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.