Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.25
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.29
|
3,190
in stock
|
Buy Now | |
TTI Europe
from US$2.48
|
7,900
in stock
|
Buy Now | |
Newark Electronics
from US$3.40
|
2,048
in stock
|
Buy Now | |
Avnet America
from US$2.25
|
2,048
in stock
|
Buy Now | |
element14
from US$2.91
|
2,014
in stock
|
Buy Now | |
Farnell
from US$2.79
|
2,014
in stock
|
Buy Now | |
RS Americas
from US$2.69
|
1,065
in stock
|
Buy Now | |
Rapid Electronics
from US$3.20
|
226
in stock
|
Buy Now | |
Distrelec
from US$2.67
|
226
in stock
|
Buy Now | |
Boersig
from US$2.43
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Unplated, Nickel |
---|---|
Weight per Piece | 2.564g |
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Stud Diameter | 6.73mm, .265in |
Wire Size | 5180 – 13100CMA, 12 – 10AWG, 2.62 – 6.64mm² |
Barrel Inside Diameter | .129in, 3.277mm |
Overall Length | 25.5mm, 1.0039in |
Tongue Thickness | .79mm, .031in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 500 |
Insulated | No |
Support Style | Non - Insulation Support |
Stud Size | M6, 1/4 |
Shape Description | RING-054 |
Sealable | No |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Operating Temperature Range | 649°C, 1200°F |
Ring terminal, STRATO-THERM, 649°C, M6 | RS |
323683 Rohs Compliant: Yes |Amp Te Connectivity 323683 | Newark Electronics |
Ring Tongue Terminal 10-12AWG 25.5mm 13.49mm Loose Piece | Avnet America |
CRIMP TERMINAL, RING, 2.7-6.6XM6 | element14 |
STRATO-THERM Series Uninsulated Crimp Ring Terminal, M6 Stud Size, 12 to 10 AWG | TE Connectivity 323683 | RS Americas |
Terminals Ring HT 12-10 AWG Ring HT 12-10 AWG | Rapid Electronics |
TE Connectivity - AMP Ring Terminal 6.64mm2 | Distrelec |
GENERAL TERMINAL | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | STRATO-THERM Series |
RoHS: | Unknown |
Stud Size - Metric | M6 |
---|---|
Stud Size - Imperial | 1/4", 1/4" |
Wire Size AWG Max | 10AWG |
Conductor Area CSA | 6mm² |
Product Range | STRATO-THERM Series |
Insulator Colour | - |
Insulator Material | Uninsulated |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 323683?
Additional datasheets, footprints and schematics for 323683 are listed on our Part Details page. You can also find images and similar parts to 323683 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 323683 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 323683 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 323683 fall under?
The 323683 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 323683 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 323683 you can contact the distributor directly for product support, shipping queries etc.
Is the 323683 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 323683 have stock available?
Authorised distributors including TTI Europe, RS, Newark Electronics, Avnet America and element14 have stock available or on a lead time for 323683.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 323683 often in real-time on the comparison pages.
What if I can't find stock of 323683?
You can fill out our help required form which you can use to request a quote for 323683 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.