Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.15
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$2.04
|
91
in stock
|
Buy Now | |
Newark Electronics
from US$2.41
|
91
in stock
|
Buy Now | |
Chip One Stop
from US$1.34
|
91
in stock
|
Buy Now | |
Heilind Electronics
from US$1.31
|
10
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.31
|
3
in stock
|
Buy Now | |
Avnet America
from US$1.15
|
-
|
Buy Now | |
Boersig
from US$1.60
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Weight per Piece | .852g |
---|---|
Plating Material | Nickel, Copper |
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Wire Size | .26 – 1.65mm², 509 – 3260CMA, 22 – 16AWG |
Wire Insulation Diameter | .105 – .14in, 2.667 – 3.556mm |
Stud Diameter | 3.68mm, .145in |
Tongue Thickness | .79mm, .031in |
Wire Insulation Diameter (Max) | .14in, 3.56mm |
Overall Length | .7488in, 19.02mm |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Sealable | No |
Stud Size | #6, M3.5 |
Insulated | No |
Support Style | Insulation Support |
Shape Description | RING-085 |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Operating Temperature Range | 343°C, 649°F |
Dg 22-16Com 22-18Mil Hr R 6 |Amp Te Connectivity 323199 | Newark Electronics |
TE Connectivity - AMP DIAMOND GRIP Ring Terminal 1.65mm2 | Distrelec |
DG 22-16COM 22-18MIL HR R 6 | Heilind Electronics |
Ring Tongue Terminal 16-22AWG 19.02mm 7.14mm Nickel Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 323199?
Additional datasheets, footprints and schematics for 323199 are listed on our Part Details page. You can also find images and similar parts to 323199 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 323199 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 323199 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 323199 fall under?
The 323199 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 323199 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 323199 you can contact the distributor directly for product support, shipping queries etc.
Is the 323199 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 323199 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Distrelec, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for 323199.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 323199 often in real-time on the comparison pages.
What if I can't find stock of 323199?
You can fill out our help required form which you can use to request a quote for 323199 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.