Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1,210.02
Distributor | Stock | ||
---|---|---|---|
RS
from US$1,261.96
|
No stock
|
Buy Now | |
Heilind Electronics
from US$1,327.50
|
17
in stock
|
Buy Now | |
Newark Electronics
from US$1,314.30
|
9
in stock
|
Buy Now | |
element14
from US$1,347.48
|
9
in stock
|
Buy Now | |
Farnell
from US$1,391.06
|
9
in stock
|
Buy Now | |
RS Americas
from US$1,277.19
|
6
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1,327.50
|
5
in stock
|
Buy Now | |
TE Store
from US$1,210.02
|
4
in stock
|
Buy Now | |
Powell Electronics
from US$1,408.60
|
2
in stock
|
Buy Now | |
Avnet America
from US$1,331.49
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Die Sets Type | Fixed In Tool |
---|---|
Ratchet Configuration | Not Releasable, Not Adjustable |
Specification Type | TE Product Specification (114-) |
Power Type | Manual, Battery |
Tool Grade | Premium Crimp Tooling |
Tool Type | Double Action Hand Tool |
Crimp Form-Wire Barrel Type | Closed Barrel - W Crimp |
Certification | Yes – Certificate Included |
DAHT W-DG STRATO 22-16 | Heilind Electronics |
Crimp Tool | Newark Electronics |
CRIMP TOOL | element14 |
Hand Crimper, Non-Releasable, Non-Adjustable, 16-22AWG, Strato-Therm Series | TE Connectivity 46673 | RS Americas |
DAHT STRATO 22-16 ASSY Tool Grade: Premium Crimp Tooling Ratchet Configuration: Not Releasable, Not Adjustable Die Sets Type: Fixed In Tool Specification Type: TE Product Specification (114-) TE Certification: Yes – Certificate Included Premium Crimp Tooling Not Releasable, Not Adjustable Fixed" Tool TE Product Specification (114-) | Hand Crimping Tool | Part Number: 46673 | Internal Number: 46673 | TE Connectivity | TE Store |
Crimp tool for W-DG STRATO 22-16 | RS |
General Hand Tool Used In The Aircraft And Military Industries | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Crimp Tool Type | Ratchet |
---|---|
For Use With | AMP STRATO-THERM Series 22-14AWG Terminals & Splices |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 46673?
Additional datasheets, footprints and schematics for 46673 are listed on our Part Details page. You can also find images and similar parts to 46673 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 46673 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 46673 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 46673 fall under?
The 46673 is listed under Application Tooling > Portable Crimp Tools.
Can I view similar or alternative parts?
You can view similar parts to 46673 when available in the Portable Crimp Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 46673 you can contact the distributor directly for product support, shipping queries etc.
Is the 46673 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 46673 have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 46673.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 46673 often in real-time on the comparison pages.
What if I can't find stock of 46673?
You can fill out our help required form which you can use to request a quote for 46673 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.