Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMP-0-0323165-0,
CH3087-000 |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.96
|
900
in stock
|
Buy Now | |
Heilind Electronics
from US$1.14
|
7,512
in stock
|
Buy Now | |
TE Store
from US$2.68
|
6,301
in stock
|
Buy Now | |
TTI Europe
from US$0.76
|
4,400
in stock
|
Buy Now | |
Electro Enterprises
from US$0.81
|
2,729
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.14
|
1,753
in stock
|
Buy Now | |
Distrelec
from US$1.31
|
256
in stock
|
Buy Now | |
element14
from US$1.08
|
210
in stock
|
Buy Now | |
Farnell
from US$0.82
|
210
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.02
|
120
in stock
|
Buy Now | |
Rapid Electronics
from US$1.10
|
100
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
7
in stock
|
Buy Now | |
Future Electronics
from US$0.73
|
-
|
Buy Now | |
Avnet America
from US$0.88
|
-
|
Buy Now | |
RS Americas
from US$0.98
|
-
|
Buy Now | |
Boersig
from US$0.77
|
-
|
Buy Now | |
Carlton-Bates
from US$0.81
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Inspection Slot | No |
---|---|
Weight per Piece | 3.637g |
Plating Material | Nickel, Copper |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Offset |
Overall Length | .9488in, 24.1mm |
Tongue Thickness | .031in, .79mm |
Wire Size | 8AWG, 13100 – 20800CMA, 6.64 – 10.5mm² |
Barrel Inside Diameter | .172in, 4.369mm |
Stud Diameter | .197in, 5mm |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 100 |
Shape Description | RING-084 |
Sealable | No |
Stud Size | #10 |
Support Style | Non - Insulation Support |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Insulated | No |
Operating Temperature Range | 343°C, 649°F |
STRATO-THERM, HR 8 10 NIPL | Heilind Electronics |
STRATO-THERM, HR 8 10 NIPL Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 8 AWG Wire Size: 6.64 – 10.5 mm² Wire Size: 13100 – 20800 CMA Stud Size: #10 Closed Ring Tongue Terminal 8 AWG 6.64 – 10.5 mm² 13100 – 20800 CMA | Ring Terminal | Part Number: 323165 | Internal Number: 323165 | Alias Number: AMP-0-0323165-0 | TE Connectivity | TE Store |
Ring terminal,STRATO-THERM,343°C,M5,8AWG | RS |
TE Connectivity Terminals STRATO-THERM 8 10 | Distrelec |
TERMINAL, RING TONGUE, #10, 8AWG | element14 |
Tip: ring | Transfer Multisort Elektronik |
Terminals STRATO-THERM 8 10 | Rapid Electronics |
Terminal, Ring Tongue, #10, 8Awg | Newark Electronics |
Ring Tongue Terminal 8AWG 24.1mm 10.31mm Nickel Loose Piece | Avnet America |
Terminal Ring Tongue Straight ClosedBarrel Nickel Finish 8 AWG 0.197in St | TE Connectivity 323165 | RS Americas |
Terminal, Ring | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | SOLISTRAND STRATO-THERM Series |
RoHS: | Unknown |
Stud Size - Metric | M5 |
---|---|
Stud Size - Imperial | #10, 10 |
Wire Size AWG Max | 8AWG |
Conductor Area CSA | 8mm² |
Product Range | SOLISTRAND STRATO-THERM Series |
Insulator Colour | - |
Insulator Material | Uninsulated |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 323165?
Additional datasheets, footprints and schematics for 323165 are listed on our Part Details page. You can also find images and similar parts to 323165 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 323165 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 323165 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 323165 fall under?
The 323165 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 323165 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 323165 you can contact the distributor directly for product support, shipping queries etc.
Is the 323165 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 323165 have stock available?
Authorised distributors including Heilind Electronics, TE Store, TTI Europe, Electro Enterprises and Heilind Electronics Asia have stock available or on a lead time for 323165.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 323165 often in real-time on the comparison pages.
What if I can't find stock of 323165?
You can fill out our help required form which you can use to request a quote for 323165 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.