Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Inspection Slot | No |
---|---|
Plating Material | Tin, Copper |
Weight per Piece | .613g |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal & Splice Type | Rectangular Tongue |
Terminal Orientation | Offset |
Barrel Inside Diameter | 1.549mm, .061in |
Tongue Thickness | .031in, .79mm |
Wire Size | 22 – 16AWG, .26 – 1.65mm², 509 – 3260CMA |
Stud Diameter | 3.02mm, .119in |
Overall Length | .551in, 14mm |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Sealable | No |
Stud Size | M2.5, #4 |
Support Style | Non - Insulation Support |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Insulated | No |
Shape Description | RING-089 |
Operating Temperature Range | 170°C, 338°F |
SOLIS RECT 22-16COMM22-18MIL 4 Spade Terminal Type: Rectangular Tongue Terminal Wire Size: 22 – 16 AWG Wire Size: .26 – 1.65 mm² Wire Size: 509 – 3260 CMA Stud Size: #4 M2.5 Rectangular Tongue Terminal 22 – 16 AWG .26 – 1.65 mm² 509 – 3260 CMA | Spade Terminal | Part Number: 323119 | Internal Number: 323119 | TE Connectivity | TE Store |
Solis Rect 22-16Comm22-18Mil 4 |Amp Te Connectivity 323119 | Newark Electronics |
Spade Tongue Terminal 16-22AWG 14mm 4.62mm Tin Loose Piece | Avnet America |
Solis Rect 22-16Comm22-18Mil 4 | TE Connectivity 323119 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 323119?
Additional datasheets, footprints and schematics for 323119 are listed on our Part Details page. You can also find images and similar parts to 323119 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 323119 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 323119 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 323119 fall under?
The 323119 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 323119 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 323119 you can contact the distributor directly for product support, shipping queries etc.
Is the 323119 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 323119 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 323119.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 323119 often in real-time on the comparison pages.
What if I can't find stock of 323119?
You can fill out our help required form which you can use to request a quote for 323119 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.