Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.62
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.28
|
No stock
|
Buy Now | |
Electro Enterprises
from US$2.96
|
59
in stock
|
Buy Now | |
Newark Electronics
from US$7.28
|
-
|
Buy Now | |
Future Electronics
from US$2.83
|
-
|
Buy Now | |
Avnet America
from US$4.61
|
-
|
Buy Now | |
Boersig
from US$2.62
|
-
|
Buy Now | |
TTI Europe
from US$3.20
|
-
|
Buy Now | |
TE Store
from US$6.65
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Weight per Piece | 1.43g |
---|---|
Plating Material | Copper, Nickel |
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Tongue Thickness | .79mm, .031in |
Wire Insulation Diameter (Max) | 5.84mm, .23in |
Wire Size | 12 – 10AWG, 5180 – 13100CMA, 2.62 – 6.64mm² |
Wire Insulation Diameter | .15 – .23in, 3.81 – 5.842mm |
Overall Length | 19.43mm, .765in |
Stud Diameter | .265in, 6.73mm |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 500 |
Packaging Method | Loose Piece |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Insulated | No |
Sealable | No |
Support Style | Insulation Support |
Shape Description | RING-085 |
Stud Size | M6 |
Operating Temperature Range | 343°C, 649°F |
Diamond Grip 12-10 Hr R 1/4 |Amp Te Connectivity 323069 | Newark Electronics |
Terminals RING TONGUE 12-10 | Future Electronics |
Ring Tongue Terminal 10-12AWG 32.33mm 13.49mm Nickel Loose Piece | Avnet America |
CLOSED RING TONGUE TERMINAL M6 | TTI Europe |
Special Order: DIAMOND GRIP 12-10 HR R 1/4 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 12 – 10 AWG Wire Size: 2.62 – 6.64 mm² Wire Size: 5180 – 13100 CMA Stud Size: M6 Closed Ring Tongue Terminal 12 – 10 AWG 2.62 – 6.64 mm² 5180 – 13100 CMA | Ring Terminal | Part Number: 323069 | Internal Number: 323069 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 323069?
Additional datasheets, footprints and schematics for 323069 are listed on our Part Details page. You can also find images and similar parts to 323069 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 323069 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 323069 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 323069 fall under?
The 323069 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 323069 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 323069 you can contact the distributor directly for product support, shipping queries etc.
Is the 323069 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 323069 have stock available?
Authorised distributors including Electro Enterprises, Newark Electronics, Future Electronics, Avnet America and Boersig have stock available or on a lead time for 323069.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 323069 often in real-time on the comparison pages.
What if I can't find stock of 323069?
You can fill out our help required form which you can use to request a quote for 323069 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.