Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Weight per Piece | 1.43g |
---|---|
Plating Material | Copper, Nickel |
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Wire Insulation Diameter (Max) | .23in, 5.84mm |
Wire Size | 5180 – 13100CMA, 12 – 10AWG, 2.62 – 6.64mm² |
Wire Insulation Diameter | 3.81 – 5.842mm, .15 – .23in |
Tongue Thickness | .79mm, .031in |
Stud Diameter | 5mm, .197in |
Overall Length | 19.43mm, .765in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Tape Mounted |
Packaging Quantity | 500 |
Stud Size | #10 |
Sealable | No |
Support Style | Insulation Support |
Shape Description | RING-085 |
Insulated | No |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 343°C, 649°F |
Diamond Grip 12-10 Hr R 10Tape Rohs Compliant: Yes |Amp Te Connectivity 323068-1 | Newark Electronics |
Ring Tongue Terminal 10-12AWG 26.26mm 9.53mm Nickel Tape Mounted | Avnet America |
Where can I find additional details, specifications and documents for a 323068-1?
Additional datasheets, footprints and schematics for 323068-1 are listed on our Part Details page. You can also find images and similar parts to 323068-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 323068-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 323068-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 323068-1 fall under?
The 323068-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 323068-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 323068-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 323068-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 323068-1 have stock available?
Authorised distributors including Newark Electronics, Farnell and Avnet America have stock available or on a lead time for 323068-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 323068-1 often in real-time on the comparison pages.
What if I can't find stock of 323068-1?
You can fill out our help required form which you can use to request a quote for 323068-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.