Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.05
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.65
|
No stock
|
Buy Now | |
Electro Enterprises
from US$2.36
|
243
in stock
|
Buy Now | |
Newark Electronics
from US$3.35
|
-
|
Buy Now | |
Avnet America
from US$3.65
|
-
|
Buy Now | |
RS Americas
from US$4.36
|
-
|
Buy Now | |
Boersig
from US$3.78
|
-
|
Buy Now | |
TTI Europe
from US$2.05
|
-
|
Buy Now | |
TE Store
from US$6.00
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Weight per Piece | 1.43g |
---|---|
Plating Material | Copper, Nickel |
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Wire Insulation Diameter (Max) | .23in, 5.84mm |
Wire Size | 5180 – 13100CMA, 12 – 10AWG, 2.62 – 6.64mm² |
Wire Insulation Diameter | 3.81 – 5.842mm, .15 – .23in |
Tongue Thickness | .79mm, .031in |
Stud Diameter | .171in, 4.34mm |
Overall Length | 19.43mm, .765in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 500 |
Stud Size | M4, #8 |
Sealable | No |
Support Style | Insulation Support |
Shape Description | RING-085 |
Insulated | No |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 343°C, 649°F |
Diamond Grip 12-10 Hr R 8 Rohs Compliant: Yes |Amp Te Connectivity 323067 | Newark Electronics |
Ring Tongue Terminal 10-12AWG 26.26mm 9.53mm Nickel Loose Piece | Avnet America |
Connector RING TONG 12-10AWG #8 D-G | TE Connectivity 323067 | RS Americas |
N/I-RING 12-10 | TTI Europe |
Special Order: DIAMOND GRIP 12-10 HR R 8 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 12 – 10 AWG Wire Size: 2.62 – 6.64 mm² Wire Size: 5180 – 13100 CMA Stud Size: #8 M4 Closed Ring Tongue Terminal 12 – 10 AWG 2.62 – 6.64 mm² 5180 – 13100 CMA | Ring Terminal | Part Number: 323067 | Internal Number: 323067 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 323067?
Additional datasheets, footprints and schematics for 323067 are listed on our Part Details page. You can also find images and similar parts to 323067 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 323067 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 323067 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 323067 fall under?
The 323067 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 323067 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 323067 you can contact the distributor directly for product support, shipping queries etc.
Is the 323067 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 323067 have stock available?
Authorised distributors including Electro Enterprises, Newark Electronics, Avnet America, RS Americas and Boersig have stock available or on a lead time for 323067.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 323067 often in real-time on the comparison pages.
What if I can't find stock of 323067?
You can fill out our help required form which you can use to request a quote for 323067 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.