Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.53
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.41
|
2,430
in stock
|
Buy Now | |
Newark Electronics
from US$1.23
|
9,986
in stock
|
Buy Now | |
element14
from US$1.32
|
9,986
in stock
|
Buy Now | |
Farnell
from US$1.33
|
9,986
in stock
|
Buy Now | |
TTI Europe
from US$0.62
|
8,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.82
|
6,059
in stock
|
Buy Now | |
Rapid Electronics
from US$0.75
|
2,564
in stock
|
Buy Now | |
Distrelec
from US$0.54
|
2,550
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.82
|
1,414
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.70
|
1,331
in stock
|
Buy Now | |
TE Store
from US$1.88
|
290
in stock
|
Buy Now | |
RS Americas
from US$1.53
|
18
in stock
|
Buy Now | |
Chip One Stop
from US$0.74
|
14
in stock
|
Buy Now | |
Future Electronics
from US$1.11
|
-
|
Buy Now | |
Avnet America
from US$0.53
|
-
|
Buy Now | |
Boersig
from US$0.60
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Inspection Slot | No |
---|---|
Plating Material | Nickel, Copper |
Weight per Piece | 1.512g |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Offset |
Stud Diameter | .171in, 4.34mm |
Tongue Thickness | .79mm, .031in |
Wire Size | 12 – 10AWG, 2.62 – 6.64mm², 5180 – 13100CMA |
Overall Length | 19.43mm, .765in |
Barrel Inside Diameter | .129in, 3.277mm |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 500 |
Stud Size | M4, #8 |
Sealable | No |
Support Style | Non - Insulation Support |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Insulated | No |
Shape Description | RING-084 |
Operating Temperature Range | 343°C, 649°F |
Terminal, Ring Tongue, 10Awg, Uninsul | Newark Electronics |
CRIMP TERMINAL, RING, 2.7-6.6XM4 | element14 |
TERMINAL,SOLIS R HR 12-10 8 | Heilind Electronics |
Terminals N/I-RING 12-10 #08 M4 | Rapid Electronics |
TE Connectivity TERMINAL SOLIS R HR 12-10 8 Terminals N/ | Distrelec |
Ring terminal, STRATO-THERM, 343°C, M4 | RS |
Tip: ring | Transfer Multisort Elektronik |
TERMINAL,SOLIS R HR 12-10 8 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 12 – 10 AWG Wire Size: 2.62 – 6.64 mm² Wire Size: 5180 – 13100 CMA Stud Size: M4 #8 Closed Ring Tongue Terminal 12 – 10 AWG 2.62 – 6.64 mm² 5180 – 13100 CMA | Ring Terminal | Part Number: 323061 | Internal Number: 323061 | TE Connectivity | TE Store |
STRATO-THERM Series Uninsulated Nickel Plated Crimp Ring Terminal, 12 to 10 AWG | TE Connectivity 323061 | RS Americas |
10-12 AWG 8 Stud Non-Sheilded opper w/ Nickel Finish Terminal Ring | Future Electronics |
Ring Tongue Terminal 10-12AWG 19.43mm 9.53mm Nickel Loose Piece | Avnet America |
Status: | Unknown |
---|---|
Series: | STRATO-THERM Series |
RoHS: | Unknown |
Stud Size - Metric | M4 |
---|---|
Stud Size - Imperial | #8, 8 |
Wire Size AWG Max | 10AWG |
Conductor Area CSA | 6mm² |
Product Range | STRATO-THERM Series |
Insulator Colour | - |
Insulator Material | Uninsulated |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 323061?
Additional datasheets, footprints and schematics for 323061 are listed on our Part Details page. You can also find images and similar parts to 323061 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 323061 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 323061 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 323061 fall under?
The 323061 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 323061 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 323061 you can contact the distributor directly for product support, shipping queries etc.
Is the 323061 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 323061 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TTI Europe and Heilind Electronics have stock available or on a lead time for 323061.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 323061 often in real-time on the comparison pages.
What if I can't find stock of 323061?
You can fill out our help required form which you can use to request a quote for 323061 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.