Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.41
|
100
in stock
|
Buy Now | |
Distrelec
from US$5.96
|
255
in stock
|
Buy Now | |
Newark Electronics
from US$1.14
|
2
in stock
|
Buy Now | |
Avnet America
from US$3.93
|
-
|
Buy Now | |
RS Americas
from US$4.84
|
-
|
Buy Now | |
Boersig
from US$4.23
|
-
|
Buy Now | |
TE Store
from US$6.40
|
-
|
Buy Now | |
Farnell
from US$5.36
|
-
|
Buy Now |
Weight per Piece | 1.927g |
---|---|
Plating Material | Unplated, Nickel |
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Wire Size | 5180 – 13100CMA, 12 – 10AWG, 2.62 – 6.64mm² |
Stud Diameter | 3.68mm, .145in |
Barrel Inside Diameter | .129in, 3.277mm |
Tongue Thickness | .79mm, .031in |
Overall Length | 18.77mm, .739in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 500 |
Packaging Method | Loose Piece |
Shape Description | RING-054 |
Insulated | No |
Stud Size | M3.5, #6 |
Sealable | No |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Support Style | Non - Insulation Support |
Operating Temperature Range | 1200°F, 649°C |
TE Connectivity - AMP Ring Terminal 6.64mm2 | Distrelec |
Ring terminal, STRATO-THERM, 649°C, M3. | RS |
Terminal, Ring Tongue, #6, 10Awg | Newark Electronics |
Ring Tongue Terminal 10-12AWG 18.77mm 9.53mm Loose Piece | Avnet America |
SOLISTRAND TERMINAL, SOLIS R HT 12-10 6 | TE Connectivity 323059 | RS Americas |
Special Order: TERMINAL,SOLIS R HT 12-10 6 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 12 – 10 AWG Wire Size: 2.62 – 6.64 mm² Wire Size: 5180 – 13100 CMA Stud Size: M3.5 #6 Closed Ring Tongue Terminal 12 – 10 AWG 2.62 – 6.64 mm² 5180 – 13100 CMA | Ring Terminal | Part Number: 323059 | Internal Number: 323059 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 323059?
Additional datasheets, footprints and schematics for 323059 are listed on our Part Details page. You can also find images and similar parts to 323059 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 323059 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 323059 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 323059 fall under?
The 323059 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 323059 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 323059 you can contact the distributor directly for product support, shipping queries etc.
Is the 323059 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 323059 have stock available?
Authorised distributors including Distrelec, RS, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 323059.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 323059 often in real-time on the comparison pages.
What if I can't find stock of 323059?
You can fill out our help required form which you can use to request a quote for 323059 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.