Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$52.15
|
60
in stock
|
Buy Now | |
RS Americas
from US$1.55
|
2,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.08
|
90
in stock
|
Buy Now | |
element14
from US$61.65
|
60
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.08
|
30
in stock
|
Buy Now | |
Newark Electronics
from US$50.99
|
4
in stock
|
Buy Now | |
Avnet America
from US$330.52
|
-
|
Buy Now | |
Carlton-Bates
from US$0.12
|
-
|
Buy Now | |
Distrelec
from US$51.34
|
-
|
Buy Now | |
Sager
from US$0.08
|
-
|
Buy Now |
Convert From Coax Type | BNC |
---|---|
Convert From Gender | Jack |
Convert To Coax Type | BNC |
Convert To Gender | Jack |
Adapter Body Style | Straight Adapter |
Impedance | 50ohm |
Connector Type | Inter Series Coaxial |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Coaxial Termination | Solder |
Contact Plating | Gold Plated Contacts |
ADAPTOR, BNC JACK, BNC JACK, 50OHM | element14 |
Box, Shielded, Aluminium, Blue | Newark Electronics |
Pomona BNC Socket / Socket Box with Cover 57.15x35.05x28.7mm Die-Cast Aluminium Blue / Clear | Distrelec |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Internal Diameter | 2.9mm |
---|---|
External Diameter | 7.1mm |
Fastener Material | Fibre |
Thread Size - Metric | M2.5 |
Hole Diameter | 0.115" |
Inner Diameter | 2.9mm |
Material | Fibre |
Screw Size Accepted | #4 |
RoHS Compliant | Yes |
WASHER | Heilind Electronics |
Washer | Carlton-Bates |
Screws & Fasteners #4 FIBRE SHOLD WASH | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 3230?
Additional datasheets, footprints and schematics for 3230 are listed on our Part Details page. You can also find images and similar parts to 3230 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3230 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3230 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3230 fall under?
The 3230 is listed under Cable Leads & Connectors > Adaptors > RF Adaptors.
Can I view similar or alternative parts?
You can view similar parts to 3230 when available in the RF Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3230 you can contact the distributor directly for product support, shipping queries etc.
Is the 3230 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3230 have stock available?
Authorised distributors including RS Americas, Heilind Electronics, element14, Farnell and Heilind Electronics Asia have stock available or on a lead time for 3230.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3230 often in real-time on the comparison pages.
What if I can't find stock of 3230?
You can fill out our help required form which you can use to request a quote for 3230 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.