Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Splice Material | Copper |
---|---|
Plating Material | Nickel |
Splice Features | Strap |
Weight per Piece | .753g |
Terminal & Splice Type | Splice |
Contact Plating Thickness | 300µin |
Contact Plating Material | Nickel |
Material Thickness | .79mm, .031in |
Barrel Inside Diameter | .085in, 2.16mm |
Wire Size | 1.25 – 2mm², 16 – 14AWG, 2050 – 5180CMA |
Overall Length | 13.44mm, .529in |
Outside Diameter | 4.19mm, .165in |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Military Category | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Splice Type | Butt Splice |
Sealable | No |
Insulated | No |
Product Type | Splice |
Serrated | Yes |
Barrel Type | Closed Barrel |
Wire/Cable Type | Copper |
Accessory Type | Splice |
Support Style | Non - Insulation Support |
High Temperature Rating | 343°C, 650°F |
Operating Temperature Range | 170°C, 338°F |
Splices Terminal 14-16AWG 13.44mm 4.19mm Nickel Loose Piece | Avnet America |
Terminals Splice Solis Butt Hr 16-14 |Amp Te Connectivity 322824 | Newark Electronics |
Splice, Solis Butt Hr 16-14 | TE Connectivity 322824 | RS Americas |
TE Connectivity SPLICE SOLIS BUTT HR 16-14 Terminals SPL | Distrelec |
Special Order: SPLICE,SOLIS BUTT HR 16-14 Splice Type: Butt Splice Wire Size: 16 – 14 AWG Wire Size: 1.25 – 2 mm² Sealable: No Splice Features: Serrated Butt Splice 16 – 14 AWG 1.25 – 2 mm² | Electrical Wire Splice | Part Number: 322824 | Internal Number: 322824 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 322824?
Additional datasheets, footprints and schematics for 322824 are listed on our Part Details page. You can also find images and similar parts to 322824 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 322824 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 322824 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 322824 fall under?
The 322824 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 322824 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 322824 you can contact the distributor directly for product support, shipping queries etc.
Is the 322824 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 322824 have stock available?
Authorised distributors including Avnet America, Newark Electronics, RS Americas, Boersig and Distrelec have stock available or on a lead time for 322824.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 322824 often in real-time on the comparison pages.
What if I can't find stock of 322824?
You can fill out our help required form which you can use to request a quote for 322824 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.