Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Plating Material | Copper, Nickel |
---|---|
Terminal Angle | Straight |
Number of Holes | 2 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Barrel Inside Diameter | .085in, 2.16mm |
Wire Size | 16 – 14AWG, 1.25 – 2mm², 2050 – 5180CMA |
Tongue Thickness | .031in, .79mm |
Stud Diameter | .119in, 3.02mm |
Overall Length | .48in, 12.19mm |
Current Rating | 2A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 1 |
Packaging Method | Loose Piece |
Stud Size | #4, #8 |
Insulated | No |
Barrel Type | Closed Barrel |
Shape Description | RING-051 |
Support Style | Insulation Support |
Wire/Cable Type | Regular Wire |
Sealable | No |
Operating Temperature Range | 649°F, 343°C |
Where can I find additional details, specifications and documents for a 322804?
Additional datasheets, footprints and schematics for 322804 are listed on our Part Details page. You can also find images and similar parts to 322804 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 322804 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 322804 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 322804 fall under?
The 322804 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 322804 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 322804 you can contact the distributor directly for product support, shipping queries etc.
Is the 322804 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 322804 have stock available?
There is no stock from authorised distributors for 322804.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 322804 often in real-time on the comparison pages.
What if I can't find stock of 322804?
You can fill out our help required form which you can use to request a quote for 322804 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.