Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Track Resistance | 200kohm |
---|---|
No. of Turns | 11 |
Resistance Tolerance | ± 10% |
Temperature Coefficient | ± 100ppm/°C |
Power Rating | 250mW |
Potentiometer Mounting | SMD |
Adjustment Type | Top |
Trimmer Potentiometer, 200Kohm, 11 Turn, Smd | Newark Electronics |
Resistor Trimmer, Cermet, 200 kOhm, ± 10%, 250 mW, 12 Turn, Multi Turn, Surface Mount | Avnet America |
4mm Sq, SMD, TRIMMER, Cermet, 12 Turns, 200 Kilohms | Bourns 3224X-1-204E | RS Americas |
TRIMMER, POT, 200KOHM, 10%, 12TURN, SMD | Farnell |
Resistor Trimmer, Cermet, 200 kOhm, � 10%, 250 mW, 12 Turn, Multi Turn, Surface Mount | Avnet Abacus |
Where can I find additional details, specifications and documents for a 3224X-1-204E.?
Additional datasheets, footprints and schematics for 3224X-1-204E. are listed on our Part Details page. You can also find images and similar parts to 3224X-1-204E. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3224X-1-204E. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3224X-1-204E. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3224X-1-204E. fall under?
The 3224X-1-204E. is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 3224X-1-204E. when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3224X-1-204E. you can contact the distributor directly for product support, shipping queries etc.
Is the 3224X-1-204E. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3224X-1-204E. have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Farnell and Avnet Abacus have stock available or on a lead time for 3224X-1-204E..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3224X-1-204E. often in real-time on the comparison pages.
What if I can't find stock of 3224X-1-204E.?
You can fill out our help required form which you can use to request a quote for 3224X-1-204E. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.