Status: | Unknown |
---|---|
Series: | 3224 Series |
RoHS: | Compliant |
Trimpot Type | Multi Turn |
---|---|
Element Material | Cermet |
Adjustment Type | Top Adjust |
Track Resistance | 20kohm |
Potentiometer Mounting | Surface Mount |
No. of Turns | 12Turns |
Product Range | 3224 Series |
Power Rating | 250mW |
RoHS Compliant | Yes |
Res,cermet,20Kohms,10+/-% Tol,-100,100Ppm-Tc,2019-Case |Bourns 3224W-2-203E | Newark Electronics |
Resistor Trimmer, Cermet, 20 kOhm, ± 10%, 250 mW, 12 Turn, Multi Turn, Surface Mount | Avnet America |
4mm Sq, SMD, TRIMMER, Cermet, 12 Turns, 20 Kilohms | Bourns 3224W-2-203E | RS Americas |
Resistor Trimmer, Cermet, 20 kOhm, � 10%, 250 mW, 12 Turn, Multi Turn, Surface Mount | Avnet Abacus |
Where can I find additional details, specifications and documents for a 3224W-2-203E.?
Additional datasheets, footprints and schematics for 3224W-2-203E. are listed on our Part Details page. You can also find images and similar parts to 3224W-2-203E. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3224W-2-203E. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3224W-2-203E. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3224W-2-203E. fall under?
The 3224W-2-203E. is listed under Passive Components > Potentiometers, Trimmers & Accessories > Trimmer Potentiometers.
Can I view similar or alternative parts?
You can view similar parts to 3224W-2-203E. when available in the Trimmer Potentiometers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3224W-2-203E. you can contact the distributor directly for product support, shipping queries etc.
Is the 3224W-2-203E. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 3224W-2-203E. have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Avnet Abacus have stock available or on a lead time for 3224W-2-203E..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3224W-2-203E. often in real-time on the comparison pages.
What if I can't find stock of 3224W-2-203E.?
You can fill out our help required form which you can use to request a quote for 3224W-2-203E. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.