3224W-1-223E Passive Components by Bourns Electronics

TRIMMER-SMD 4MM SQ MT CERMET / Tape & Reel - 7" reel

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.85

Distributor Stock
Logo for Farnell
Farnell
from US$1.85
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.93
-
Buy Now
Logo for Avnet America
Avnet America
from US$1.86
-
Buy Now
Logo for Distrelec
Distrelec
from US$1.94
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$1.85
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Alternative Descriptions

Trimmer-Smd 4Mm Sq Mt Cermet /Tape & Reel - 7" Reel |Bourns 3224W-1-223E | Newark Electronics
Resistor Trimmer, Cermet, 22 kOhm, ± 10%, 250 mW, 12 Turn, Multi Turn, Surface Mount | Avnet America
Bourns Trimmer Potentiometer 22kOhm 250mW | Distrelec
22K OHM 10% 4MM MULTITURN | TTI Europe
TRIMMER, POT, 22KOHM, 10%, 12TURN, SMD | Farnell
Resistor Trimmer, Cermet, 22 kOhm, � 10%, 250 mW, 12 Turn, Multi Turn, Surface Mount | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 3224W-1-223E?

Additional datasheets, footprints and schematics for 3224W-1-223E are listed on our Part Details page. You can also find images and similar parts to 3224W-1-223E on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 3224W-1-223E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3224W-1-223E price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 3224W-1-223E fall under?

The 3224W-1-223E is listed under Passive Components > More Passive Components.

Can I view similar or alternative parts?

You can view similar parts to 3224W-1-223E when available in the More Passive Components range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 3224W-1-223E you can contact the distributor directly for product support, shipping queries etc.

Is the 3224W-1-223E RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 3224W-1-223E have stock available?

Authorised distributors including Newark Electronics, Avnet America, Distrelec, TTI Europe and Farnell have stock available or on a lead time for 3224W-1-223E.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 3224W-1-223E often in real-time on the comparison pages.

What if I can't find stock of 3224W-1-223E?

You can fill out our help required form which you can use to request a quote for 3224W-1-223E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay