3224W-1-104G Passive Components by Bourns Electronics

TRIMMER-SMD 4MM SQ MT CERMET / Tape & Reel - 13" reel

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.86

Distributor Stock
Logo for Newark
Newark
from US$1.93
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$1.86
-
Buy Now
Logo for RS Americas
RS Americas
from US$4.10
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Alternative Descriptions

Res, Trimmer, Top Adj, 100K, 12Turn, Smd | Newark Electronics
Resistor Trimmer, Cermet, 100 kOhm, ± 10%, 250 mW, 12 Turn, Multi Turn, Surface Mount | Avnet America
TRIMMER-SMD 4MM SQ MT CERMET | Bourns 3224W-1-104G | RS Americas
Resistor Trimmer, Cermet, 100 kOhm, � 10%, 250 mW, 12 Turn, Multi Turn, Surface Mount | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 3224W-1-104G?

Additional datasheets, footprints and schematics for 3224W-1-104G are listed on our Part Details page. You can also find images and similar parts to 3224W-1-104G on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 3224W-1-104G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3224W-1-104G price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 3224W-1-104G fall under?

The 3224W-1-104G is listed under Passive Components > More Passive Components.

Can I view similar or alternative parts?

You can view similar parts to 3224W-1-104G when available in the More Passive Components range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 3224W-1-104G you can contact the distributor directly for product support, shipping queries etc.

Is the 3224W-1-104G RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 3224W-1-104G have stock available?

Authorised distributors including Newark Electronics, Avnet America, RS Americas and Avnet Abacus have stock available or on a lead time for 3224W-1-104G.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 3224W-1-104G often in real-time on the comparison pages.

What if I can't find stock of 3224W-1-104G?

You can fill out our help required form which you can use to request a quote for 3224W-1-104G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay