Status: | Unknown |
---|---|
Series: | 3223 Series |
RoHS: | Unknown |
Trimpot Type | Multi Turn |
---|---|
Element Material | Cermet |
Adjustment Type | Top Adjust |
Track Resistance | 2Mohm |
Potentiometer Mounting | Surface Mount |
No. of Turns | 11Turns |
Product Range | 3223 Series |
RoHS Compliant | Yes |
Trimmer Sq Mt Cermet Package Rohs Compliant: Yes |Bourns 3223W-1-205E | Newark Electronics |
Resistor Trimmer, Cermet, 2 MOhm, ± 20%, 125 mW, 11 Turn, Multi Turn, Surface Mount | Avnet America |
TRIMMER SQ MT CERMET PCKG | Bourns 3223W-1-205E | RS Americas |
TRIMMER, 2MR | Farnell |
Resistor Trimmer, Cermet, 2 MOhm, � 20%, 125 mW, 11 Turn, Multi Turn, Surface Mount | Avnet Abacus |
Where can I find additional details, specifications and documents for a 3223W-1-205E?
Additional datasheets, footprints and schematics for 3223W-1-205E are listed on our Part Details page. You can also find images and similar parts to 3223W-1-205E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3223W-1-205E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3223W-1-205E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3223W-1-205E fall under?
The 3223W-1-205E is listed under Passive Components > Potentiometers, Trimmers & Accessories > Trimmer Potentiometers.
Can I view similar or alternative parts?
You can view similar parts to 3223W-1-205E when available in the Trimmer Potentiometers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3223W-1-205E you can contact the distributor directly for product support, shipping queries etc.
Is the 3223W-1-205E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3223W-1-205E have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Farnell and Avnet Abacus have stock available or on a lead time for 3223W-1-205E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3223W-1-205E often in real-time on the comparison pages.
What if I can't find stock of 3223W-1-205E?
You can fill out our help required form which you can use to request a quote for 3223W-1-205E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.