Status: | Unknown |
---|---|
Series: | 3223W Series |
RoHS: | Unknown |
Prices starting from US$1.80
Distributor | Stock | ||
---|---|---|---|
Newark
from US$2.42
|
450
in stock
|
Buy Now | |
Chip One Stop
from US$1.80
|
1,534
in stock
|
Buy Now | |
element14
from US$2.18
|
588
in stock
|
Buy Now | |
Farnell
from US$2.08
|
588
in stock
|
Buy Now | |
RS Americas
from US$3.99
|
2
in stock
|
Buy Now | |
Avnet America
from US$1.81
|
-
|
Buy Now | |
TTI Europe
from US$1.83
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Track Resistance | 2kohm |
---|---|
No. of Turns | 11Turns |
Potentiometer Mounting | Surface Mount Device |
Product Range | 3223W Series |
Power Rating | 125mW |
Resistance Tolerance | ± 20% |
MSL | - |
Body Length | 3mm |
TRIMMER POTENTIOMETER, 2KOHM, 0.125W | element14 |
Trimmer Potentiometer 2Kohm 11Turn Smd | Newark Electronics |
3mm Sq, SMD, TRIMMER, Cermet, 11 Turns , 2 Kilohms | Bourns 3223W-1-202E | RS Americas |
Resistor Trimmer, Cermet, 2 kOhm, ± 20%, 125 mW, 11 Turn, Multi Turn, Surface Mount | Avnet America |
2K OHM 20% 3MM MULTITURN | TTI Europe |
Resistor Trimmer, Cermet, 2 kOhm, � 20%, 125 mW, 11 Turn, Multi Turn, Surface Mount | Avnet Abacus |
Where can I find additional details, specifications and documents for a 3223W-1-202E?
Additional datasheets, footprints and schematics for 3223W-1-202E are listed on our Part Details page. You can also find images and similar parts to 3223W-1-202E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3223W-1-202E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3223W-1-202E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3223W-1-202E fall under?
The 3223W-1-202E is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 3223W-1-202E when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3223W-1-202E you can contact the distributor directly for product support, shipping queries etc.
Is the 3223W-1-202E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3223W-1-202E have stock available?
Authorised distributors including Chip One Stop, element14, Farnell, Newark Electronics and RS Americas have stock available or on a lead time for 3223W-1-202E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3223W-1-202E often in real-time on the comparison pages.
What if I can't find stock of 3223W-1-202E?
You can fill out our help required form which you can use to request a quote for 3223W-1-202E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.