Status: | Unknown |
---|---|
Series: | Trimpot 3223 Series |
RoHS: | Unknown |
Prices starting from US$1.34
Track Resistance | 200ohm |
---|---|
No. of Turns | 11Turns |
Potentiometer Mounting | Surface Mount Device |
Product Range | Trimpot 3223 Series |
Power Rating | 125mW |
Resistance Tolerance | ± 20% |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | AEC-Q200 |
MSL | - |
SVHC | Lead (15-Jan-2019) |
TRIMMER, POTENTIOMETER, 200OHM, 11TURN | element14 |
Trimmer Potentiometer 200 Ohm 11Turn Smd | Newark Electronics |
Resistor Trimmer, Cermet, 200 Ohm, ± 20%, 125 mW, 11 Turn, Multi Turn, Surface Mount | Avnet America |
3mm Sq, SMD, TRIMMER, Cermet, 11 Turns , 200 ohms | Bourns 3223W-1-201E | RS Americas |
200 OHM 20% 3MM MULTITURN | TTI Europe |
Resistor Trimmer, Cermet, 200 Ohm, � 20%, 125 mW, 11 Turn, Multi Turn, Surface Mount | Avnet Abacus |
Where can I find additional details, specifications and documents for a 3223W-1-201E?
Additional datasheets, footprints and schematics for 3223W-1-201E are listed on our Part Details page. You can also find images and similar parts to 3223W-1-201E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3223W-1-201E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3223W-1-201E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3223W-1-201E fall under?
The 3223W-1-201E is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 3223W-1-201E when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3223W-1-201E you can contact the distributor directly for product support, shipping queries etc.
Is the 3223W-1-201E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3223W-1-201E have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 3223W-1-201E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3223W-1-201E often in real-time on the comparison pages.
What if I can't find stock of 3223W-1-201E?
You can fill out our help required form which you can use to request a quote for 3223W-1-201E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.