Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Splice Features | Strap |
---|---|
Color | Orange |
Splice Material | Nickel |
Plating Material | Unplated |
Terminal & Splice Type | Splice |
Contact Plating Thickness | 100µin |
Contact Plating Material | Tin |
Wire Size | 2050 – 5180CMA, 16 – 14AWG, 1.25 – 2mm² |
Material Thickness | .84mm, .033in |
Government Qualified | No |
Military Category | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Serrated | Yes |
Splice Type | Butt Splice |
Style Code | D |
Insulated | No |
Sealable | No |
Product Type | Splice |
Support Style | Insulation Support |
High Temperature Rating | 1200°F, 649°C |
Diamond Grip 16-14 Ht Butt |Amp Te Connectivity 322346 | Newark Electronics |
Special Order: DIAMOND GRIP 16-14 HT BUTT Electrical Wire Splice | Part Number: 322346 | Internal Number: 322346 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 322346?
Additional datasheets, footprints and schematics for 322346 are listed on our Part Details page. You can also find images and similar parts to 322346 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 322346 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 322346 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 322346 fall under?
The 322346 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 322346 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 322346 you can contact the distributor directly for product support, shipping queries etc.
Is the 322346 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 322346 have stock available?
Authorised distributors including Newark Electronics, Avnet America, TE Store and Farnell have stock available or on a lead time for 322346.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 322346 often in real-time on the comparison pages.
What if I can't find stock of 322346?
You can fill out our help required form which you can use to request a quote for 322346 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.